loading
AMS3712C - Core, Honeycomb, Glass/Polyimide
August 10, 2022 - SAE International

This specification covers expanded honeycomb core made of glass cloth impregnated with polyimide resin and supplied in the form of blocks, slices, and ordered shapes.

AMS3715D - Core, Honeycomb, Glass/Phenolic
August 10, 2022 - SAE International

This specification covers honeycomb core made of glass fabric impregnated with phenolic resin and supplied in the form of blocks, slices, and ordered shapes.

AMS3715C - Core, Honeycomb, Glass/Phenolic
April 1, 2001 - SAE International

This specification covers expanded honeycomb core made of glass fabric impregnated with phenolic resin and supplied in the form of blocks, slices, and ordered shapes.

AMS3715B - CORE, HONEYCOMB, GLASS/PHENOLIC
October 1, 1993 - SAE International

This specification covers expanded honeycomb core made of glass fabric impregnated with phenolic resin and supplied in the form of blocks, slices, and ordered shapes.

AMS3712B - CORE, HONEYCOMB, GLASS/POLYIMIDE
April 1, 1993 - SAE International

This specification covers expanded honeycomb core made of glass cloth impregnated with polyimide resin and supplied in the form of blocks, slices, and ordered shapes.

AMS3712A - CORE, HONEYCOMB, GLASS/POLYIMIDE
October 1, 1991 - SAE International

This specification covers expanded honeycomb core made of glass cloth impregnated with polyimide resin and supplied in the form of blocks, slices, and ordered shapes.

AMS3715A - CORE, HONEYCOMB, GLASS/PHENOLIC
October 1, 1991 - SAE International

This specification covers expanded honeycomb core made of glass fabric impregnated with phenolic resin and supplied in the form of blocks, slices, and ordered shapes.

AMS3715 - CORE, HONEYCOMB, GLASS/PHENOLIC
October 15, 1979 - SAE International

This specification covers expanded honeycomb core made of glass fabric impregnated with phenolic resin and supplied in the form of blocks, slices, and ordered shapes.

AMS3712 - CORE, HONEYCOMB, GLASS/POLYIMIDE
December 15, 1974 - SAE International

This specification covers expanded honeycomb core made of glass fabric impregnated with polyimide resin and supplied in the form of blocks, slices, and ordered shapes.

ARP5606A - Composite Honeycomb NDI Reference Standards
December 20, 2011 - SAE International

This recommended practice establishes generic reference standards that will accommodate nondestructive inspections (NDI) on a broad range of non-metallic composite honeycomb structures found on aircraft.

ARP5606 - Composite Honeycomb NDI Reference Standards
September 1, 2001 - SAE International

This recommended practice establishes generic reference standards that will accommodate nondestructive inspections (NDI) on a broad range of non-metallic composite honeycomb structures found on aircraft.

MIL-H-9884 - HONEYCOMB MATERIAL, CUSHIONING, PAPER
NPFC
A description is not available for this item.
ASTM F1645/F1645M-22 - Standard Test Method for Water Migration in Honeycomb Core Materials
May 1, 2022 - ASTM International

5.1 Water permeability is a fundamental physical property that can be used in conjunction with other properties to characterize honeycomb sandwich core materials. Migration testing can be used to characterize and compare the relative permeability of honeycomb core...

ASTM C363-00 - Standard Test Method for Delamination Strength of Honeycomb Core Materials
January 10, 2000 - ASTM International

The honeycomb node bond strength is a fundamental property than can be used in determining whether honeycomb cores can be handled during cutting, machining and forming without the nodes breaking. The node bond strength is the tensile load that causes failure of the honeycomb by...

ASTM F1645/F1645M-16 - Standard Test Method for Water Migration in Honeycomb Core Materials
April 1, 2016 - ASTM International

5.1 Water permeability is a fundamental physical property that can be used in conjunction with other properties to characterize honeycomb sandwich core materials. Migration testing can be used to characterize and compare the relative permeability of honeycomb core...

ASTM D6790/D6790M-16 - Standard Test Method for Determining Poisson's Ratio of Honeycomb Cores
April 1, 2016 - ASTM International

5.1 Certain sandwich panel analyses require the Poisson's ratio of the honeycomb core. It is not possible to measure the honeycomb's Poisson's ratio by conventional methods. 5.2 This test method provides a standard method of determining the Poisson's ratio of honeycomb core...

AMS3711E - Core, Honeycomb Fibrous, Aramid Base, Phenolic Coated
July 16, 2013 - SAE International

This specification covers expanded honeycomb core made of fibrous aramid paper sheets and supplied in the form of blocks, slices, and ordered shapes.

AMS3722B - Paper Honeycomb 125 lb (55 kg) Paper
January 16, 2012 - SAE International

This specification covers paper base honeycomb material having a cell size of 0.440 in. (11.18 mm). Unless otherwise ordered, size 0.440 in. (11.18 mm) will be supplied.

ASTM D6790/D6790M-14 - Standard Test Method for Determining Poisson's Ratio of Honeycomb Cores
May 1, 2014 - ASTM International

5.1 Certain sandwich panel analyses require the Poisson's ratio of the honeycomb core. It is not possible to measure the honeycomb's Poisson's ratio by standard methods. 5.2 This test method provides a standard method of determining the Poisson's ratio of honeycomb core...

Advertisement