Reduced bore couplings and adaptors for pressures up to 100 lb/sq in. Whitworth (B.S.P.) threads to BS 84 and American threads to ASA specification B.33.1 (¾ in to 2 in) and Federal Standard ZZ-H-466b (November 1935)(2½ in to 4 in). Details of American threads. Compatible with oil equipment...
This document specifies the requirements for wire or textile reinforced hoses and hose assemblies suitable for dispensing hydrogen up to 70 MPa nominal working pressure, in the operating temperature range of −40 °C to 65 °C. This document contains safety requirements for material,...
005360-000000-000000
This European Standard specifies dimensions, types of connections, quality of materials, marking requirements and testing requirements for hose fittings with symmetrical half couplings (Guillemin system), with mobile locking ring, for hose assemblies with a maximum working...
This International Standard specifies the design, minimum safety and functional requirements, inspection and testing procedures for LNG dry-disconnect/conne
3.1 The purpose of these test methods are to provide nationally recognized test methods for air brake and vacuum brake hose, in particular the hose specifications SAE J1402 and SAE J1403, and to provide producers, distributors, and users with a basis for evaluating the characteristics...
Description These devices shall consist of two independent checks, force-loaded or biased to a closed position, with an atmospheric vent located between the two check valves, which is force-loaded or biased to an open position, and a means for attaching a hose. A field testability...
This European Standard specifies dimensions, types of connections, quality of materials, marking requirements and testing requirements for hose fittings with symmetrical half couplings (Guillemin system), with mobile locking ring, for hose assemblies with a maximum working...
00330a-000000-000000
This document specifies the design, minimum safety, functional and marking requirements, as well as the interface types and dimensions and testing procedures for dry-disconnect/conne
'Light' series: coned type (paint spray equipment and other small appliances). 'Medium' series: flat and coned types (light pneumatic tools in general engineering and allied industries). 'Heavy' series: flat and coned types (heavy type pneumatic tools such as rock drills and kindred equipment in...