loading
ARP6002A - Marking; Standard Hose, Aircraft
September 11, 2023 - SAE International

This document establishes the industry standard practices for marking standard elastomeric hose used in aircraft manufacture and repair.

ASTM D177-24 - Methods of Testing Rubber Hose (Withdrawn 1933)
January 1, 2024 - ASTM International
A description is not available for this item.
AS1292A - SLEEVE, HOSE ASSEMBLY, CHAFE GUARD, BUTYRATE COIL
December 20, 2023 - SAE International
A description is not available for this item.
AS1293A - SLEEVE, HOSE ASSEMBLY, CHAFE GUARD, TEE COIL
December 20, 2023 - SAE International
A description is not available for this item.
AS1294A - SLEEVE, HOSE ASSEMBLY, CHAFE GUARD, NYLON COIL
December 20, 2023 - SAE International
A description is not available for this item.
ASTM F2863-11(2023) - Standard Specification for Central Vacuum Hose Inlet Valve Socket Dimensions
September 1, 2023 - ASTM International

1.1 This specification establishes requirements and test methods for dimensions and tolerances of central-vacuum hose inlet valve sockets. 1.2 All notes and footnotes shall be considered as non-mandatory requirements of the specification. 1.3 This specification does not apply to inlet valve...

ARP908D - Torque Requirements, Installation and Qualification Test, Hose and Tube Fitting
November 16, 2023 - SAE International

This Aerospace Recommended Practice (ARP) is intended to establish recommended installation torque value limits and test criteria for machined flared and flareless hose and tube end fitting connections. Assembly of bite-type MS21922 flareless sleeves is not included in this ARP (see...

AS1295A - SLEEVE, HOSE ASSEMBLY, CHAFE GUARD, NEOPRENE RUBBER
November 16, 2023 - SAE International
A description is not available for this item.
AS1298A - SLEEVE, HEAVY WALL, HOSE ASSEMBLY, CHAFE GUARD, TFE
December 20, 2023 - SAE International
A description is not available for this item.
AS1291B - SLEEVE, HOSE ASSEMBLY, CHAFE GUARD, TFE OR FEP
December 20, 2023 - SAE International
A description is not available for this item.
J518/2_202312 - Hydraulic Flanged Tube, Pipe, and Hose Connections, Four-Screw Flange Connection - Part 2: 42 MPa (Code 62)
December 26, 2023 - SAE International

This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also included are the...

J1754/1_202311 - Hose Assemblies, Rubber, Hydraulic, Steel Wire Reinforced - Part 1: Procurement Document
November 1, 2023 - SAE International

This SAE Standard covers steel wire reinforced rubber hose assemblies using connectors specified in SAE J516 for use in hydraulic systems using petroleum based hydraulic fluids with maximum working pressures of 1.7 to 42 MPa. See Part 2, Table 7 for hose operating temperature ranges...

J343_202310 - Test and Test Procedures for SAE 100R Series Hydraulic Hose and Hose Assemblies
October 5, 2023 - SAE International

This SAE Standard gives methods for testing and evaluating performance of the SAE 100R series of hydraulic hose and hose assemblies (hose and attached end fittings) used in hydraulic fluid power systems. Specific tests and performance criteria for evaluating hose...

ASTM F478-14a(2023) - Standard Specification for In-Service Care of Insulating Line Hose and Covers
September 1, 2023 - ASTM International

This specification covers the in-service care, inspection, testing, and use voltage of insulating line hose and covers for protection from electrical shock. Line hose covered in this specification are designed as Type I or Type II; Class 0, Class 1, Class 2, Class 3 or Class 4; Style...

UL 2443 - Flexible Sprinkler Hose with Fittings for Fire Protection Service
September 7, 2023 - ULSE

024430-000000-000000 1 Scope 1.1 This Standard covers flexible sprinkler hose with fittings intended for direct connection to fire sprinklers in installations requiring a flexible attachment to the sprinkler system piping such as clean rooms, suspended ceilings, and exhaust ducts. 1.2 The...

J1942/1_202312 - Qualified Hoses for Marine Applications
December 15, 2023 - SAE International

The following list consists of hose data provided as of December 2023 and is for convenience in determining acceptability of nonmetallic flexible hose assemblies intended for usage under 46 CFR 56.60-25. Where the maximum allowable working pressure (MAWP) or type of fitting is not...

UL 47 - Semiautomatic Fire Hose Storage Devices
March 3, 2023 - ULSE

000470-000000-000000 1 Scope 1.1 These requirements cover rack or reel type semiautomatic fire hose storage devices (SHSD) optionally installed in a cabinet intended for use in controlling incipient fires by trained personnel. An SHSD is intended for use with specifically-identified fire...

ARP907A - Missile and Rocket Applications: Hose Assemblies, Flexible Metal, High Pressure and High Temperature
October 2, 2023 - SAE International

This recommended practice covers the requirements and qualification tests for two types of flexible all-metal hose assemblies intended for hydraulic use on missile and rocket applications at rated pressures of 4000 psi. Type I -65° to +650 °F service temperature range Type II -65° to +1000...

ASTM F1347-23 - Standard Specification for Manually Operated Fueling Hose Reels
May 1, 2023 - ASTM International

This specification covers manually operated fueling hose reels for use with collapsible and noncollapsible hose. Fueling hose reels shall be of one of the following types as specified: type 1, type 2, type 3, and type 4. The hose reel shall be of a durable, rigid...

AS63750-3 - AS63750-761 Nut, Union, Tube and Hose Coupling
October 18, 2023 - SAE Industry Technologies Consortia

Scope is unavailable.

Advertisement