This document applies to hot-rolled carbon/manganese steel sheet in coils of structural quality without the use of microalloying elements. It is generally used in the delivered condition and is intended for bolted, riveted or welded structures. The product is produced on a wide...
This document is applicable to continuous hot-rolled steel sheet in coils of higher yield strength with improved formability and heavy thickness for cold forming. The steel can be treated to achieve inclusion control. It is generally used in the as-delivered condition. As a...
1. Scope 1.1 This specification covers hot-rolled heavy-thickness carbon-steel sheet and strip of structural quality in coils beyond the size limits of Specification A 570/A 570M. This material is intended for structural purposes where mechanical test values are required and is...
5.1 Flat-rolled electrical steel master coils are usually slit into narrower coils. Usually these slit coils are punched or sheared into laminations of various shapes. The laminations are then uniformly stacked to become the cores of magnetic devices such as motors and...
5.1 Flat-rolled electrical steel master coils are usually slit into narrower coils. Usually these slit coils are punched or sheared into laminations of various shapes. The laminations are then uniformly stacked to become the cores of magnetic devices such as motors and...
Flat-rolled electrical steel master coils are usually slit into narrower coils. Usually these slit coils are punched or sheared into laminations of various shapes. The laminations are then uniformly stacked to become the cores of magnetic devices such as motors and...
Flat-rolled electrical steel master coils are usually slit into narrower coils. Usually these slit coils are punched or sheared into laminations of various shapes. The laminations are then uniformly stacked to become the cores of magnetic devices such as motors and...
This Japanese Industrial Standard specifies appearance and shape, and dimensions, mass and tolerances thereof of steel bars and bar in coil which are manufactured by hot rolling. The application of this Standard is designated in respective product standards.
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in five designations: Commercial Steel, Drawing Steel, Structural Steel, High-Strength Low-Alloy Steel, and High-Strength...
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in five designations: Commercial Steel, Drawing Steel, Structural Steel, High-Strength Low-Alloy Steel, and High-Strength...
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in five designations: Commercial Steel, Drawing Steel, Structural Steel, High-Strength Low-Alloy Steel, and High-Strength...
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in five designations: Commercial Steel, Drawing Steel, Structural Steel, High-Strength Low-Alloy Steel, and High-Strength...
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in five designations: Commercial Steel, Drawing Steel, Structural Steel, High-Strength Low-Alloy Steel, and High-Strength...
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in five designations: Commercial Steel, Drawing Steel, Structural Steel, High-Strength Low-Alloy Steel, and High-Strength...
1.1 This test method provides a procedure for measuring edge taper and crown of flat-rolled electrical steel coils as produced at the steel mill. 1.2 The values stated in either customary (cgs-emu and inch-pound) units or SI units are to be regarded separately as standard. Within the...