This European standard specifies the characteristics of safety, construction, performance and efficiency, the test methods and marking, of room sealed space heating equipment of type C (see CEN/TR 1749) with combustion air intake and outlet for the products of combustion in the wall, roof or floor,...
This International Standard specifies the design, construction and installation of permanently installed galley stoves and heating appliances using fuels which are liquid at atmospheric pressure on small craft up to 24 m length of hull (LH according to ISO 8666). It includes open flame galley...
ISO 14895:2016 specifies the design, construction and installation of permanently installed galley stoves and heating appliances using fuels which are liquid at atmospheric pressure on small craft up to 24 m length of hull (LH according to ISO 8666). It includes open flame galley stoves, ceramic...
This International Standard specifies the design, construction and installation of permanently installed galley stoves and heating appliances using fuels which are liquid at atmospheric pressure on small craft up to 24 m length of hull (LH according to ISO 8666). It includes open flame galley...
This document specifies requirements for through-hull fittings, seacocks, hose connections, their fittings and their installation in small craft with a length of hull, LH, as defined in ISO 8666:2020, of up to 24 m. This document is not applicable to engine and heater exhaust fittings, and...
This document specifies requirements for through-hull fittings, seacocks, hose connection and fittings used in small craft of up to 24 m length of hull. This document is not applicable to engine and heater exhaust fittings, and sail drive through-hull fittings.
This document specifies requirements for through-hull fittings, seacocks, hose connections, their fittings and their installation in small craft with a length of hull, LH, as defined in ISO 8666:2020, of up to 24 m. This document is not applicable to engine and heater exhaust fittings, and...
This document specifies requirements for through-hull fittings, seacocks, hose connection and fittings used in small craft of up to 24 m length of hull. This document is not applicable to engine and heater exhaust fittings, and sail drive through-hull fittings.
This part of ISO 15748 applies to the planning, design and configuration of potable water supply systems on ships, stationary or floating marine structures and inland waterway crafts. This part of ISO 15748 serves to determine the quantity of potable water to be carried on board, the...