ASTM B483/B483M - Standard Specification for Aluminum and Aluminum-Alloy Drawn Tube and Drawn Pipe for General Purpose Applications
May 1, 2020
- ASTM
This specification covers aluminum and aluminum-alloy drawn tube and drawnpipe in straight lengths and tube in coils for general purpose applications and climate control (HVAC) in the alloys (Note 2) and tempers shown in Tables 1-3. Coiled tubes are generally available only as round...
ASTM B483/B483M-20 - Standard Specification for Aluminum and Aluminum-Alloy Drawn Tube and Drawn Pipe for General Purpose Applications
May 1, 2020
- ASTM International
1.1 This specification covers aluminum and aluminum-alloy drawn tube and drawnpipe in straight lengths and tube in coils for general purpose applications and climate control (HVAC) in the alloys (Note 2) and tempers shown in Tables 1-3. Coiled tubes are generally available only as...