This SAE Standard provides general and dimensional specifications for the most common hose fittings used in conjunction with hydraulic hoses specified in SAE J517 and utilized in hydraulic systems on mobile and stationary equipment. The general specifications...
This standard is intended to document general and dimensional specifications for the various types and styles of hose fittings used in conjunction with hydraulic hoses specified in SAE J517, in hydraulic systems on construction and industrial equipment and...
This SAE Standard covers general and performance specifications for hydraulic hose fittings of the styles, types, and classes defined in Section 3 and used in conjunction with nonmetallic flexible hoses for marine applications. This document does not ensure compatibility...
This standard establishes the requirements and the procedures for impulse testing of hose assemblies, tubing, and fittings for use in aerospace metric hydraulic systems.
This standard establishes the requirements and the procedures for impulse testing of hose assemblies, tubing, and fittings for use in aerospace metric hydraulic systems.
This standard establishes the requirements and the procedures for impulse testing of hose assemblies, tubing, and fittings for use in aerospace metric hydraulic systems.
This SAE Aerospace Standard (AS) establishes the requirements and procedures for impulse testing of hose, tubing, and fitting assemblies for use in aerospace hydraulic systems of 8000 psi nominal operating pressure or less. It also refers to standard impulse test equipment to...
This SAE Aerospace Standard (AS) establishes the requirements and procedures for impulse testing of hose, tubing, and fitting assemblies for use in aerospace hydraulic systems of 8000 psi nominal operating pressure or less. It also refers to standard impulse test equipment to...
This Aerospace Recommended Practice (ARP) establishes the requirements and procedures for impulse testing of hose, tubing, and fitting assemblies for use in aerospace hydraulic systems of 8000 psi nominal operating pressure or less. It also refers to standard impulse test...
This SAE Aerospace Standard (AS) establishes the requirements and procedures for impulse testing of hose, tubing, and fitting assemblies for use in aerospace hydraulic systems of 8000 psi nominal operating pressure or less. It also refers to standard impulse test equipment to...
This International Standard specifies the requirements and the procedures for impulse testing of hose, tubing, and fitting assemblies for use in aerospace hydraulic systems. Requirements may apply when appropriate, to components used in other aerospace fluid systems.
This Aerospace Recommended Practice (ARP) establishes the requirements and procedures for impulse testing of hose, tubing, and fitting assemblies for use in aerospace systems of 8000 psi nominal operating pressure or less. It also refers to standard impulse test equipment to be used...
This Aerospace Recommended Practice (ARP) establishes the requirements and the procedures for impulse testing of hose assemblies, tubing, and fittings for use in aerospace hydraulic systems of 4000 psi nominal operating pressure or less. It also refers to standard impulse test...
This recommended practice establishes the requirements and the procedures for impulse testing of hose assemblies, tubing, and fittings for use in aerospace hydraulic systems of 4000 psi nominal operating pressure or less. It also refers to standard impulse test equipment to be...
This recommended practice establishes the requirements and the procedures for impulse testing of hose assemblies, tubing, and fittings for use in aerospace hydraulic systems of 3000 psi nominal operating pressure or less. It also refers to standard impulse test equipment to be...
Scope. This specification covers fittings, hose, reusable, field attachable and clamp-halves, to mate with SAE-J517 type hoses, general specification for. The connectors are reusable, field-attachable, hydraulic, 37° flare and 4-bolt split-flange hose...
This NB covers standard RCPL and IBCL systems. The advice does not specifically cover the stainless steel hoses used as part of the Hy-Drive system. Purpose This Notice Board is required to brief the introduction of the new hydraulic hose fitting arrangement, to be used...