1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil consumption, as well as engine wear. Such oils include both single viscosity grade and...
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil consumption, as well as engine wear. Such oils include both single viscosity grade and...
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil consumption, as well as engine wear. Such oils include both single viscosity grade and...
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil consumption, as well as engine wear. Such oils include both single viscosity grade and...
Scope and application This programme is applicable for the approval of material manufacturers of: Steel pipes, Steel pipe fittings, as referred in the Society's rules and standards. For a description of general requirements, conditions and procedures related to the approval, please...
This specification covers electrofusion-type polyethylene fittings for outside diameter controlled polyethylene pipe and tubing. Specimens shall be conditioned prior to joining at the minimum or maximum pipe temperature allowable for fusion. The fittings shall be...
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil consumption, as well as engine wear. Such oils include both single viscosity grade and...
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil consumption, as well as engine wear. Such oils include both single viscosity grade and...
This International Standard specifies performance and quality requirements for the qualification and manufacture of standard tube fittings to ensure reliable performance in aircraft hydraulic 5 080 psi (35 000 kPa) systems. This International Standard specifies baseline criteria for...
This specification covers electrofusion-type polyethylene fittings for outside diameter controlled polyethylene pipe and tubing. Specimens shall be conditioned prior to joining at the minimum or maximum pipe temperature allowable for fusion. The fittings shall be...
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil consumption, as well as engine wear. Such oils include both single viscosity grade and...
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil consumption, as well as engine wear. Such oils include both single viscosity grade and...
This SAE Standard covers complete general and dimensional specifications for 37 degree flared and flareless types of hydraulic tube fittings and O-ring plugs. Also included are pipe fittings and adapter unions for use in conjunction with these tube fittings. These...
This SAE Aerospace Standard (AS) provides general requirements for components that are used in commercial aircraft hydraulic systems. It also includes the 14 CFR Part 25/CS 25 regulations that apply to hydraulic components. It also provides information to be included in the...
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil consumption, as well as engine wear. Such oils include both single viscosity grade and...
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening, varnish deposition, oil consumption, as well as engine wear. Such oils include both single viscosity grade and...
This European Standard specifies the materials and dimensions for metal banded flexible couplings and adaptors and bushes for use with pipes and fittings in drain and sewer systems, usually operated under gravity and periodic hydraulic surcharge, both above and below ground inside or...