1.1 This practice specifies the data recording information that is recorded, when data recording equipment is used, on heat butt fusion joints in a plastic piping system in order to compare the procedure used in making the joint to the heat butt fusion joining procedure specified. This...
4.1 Proper fluid condition is essential for the satisfactory performance and long life of the equipment. Prerequisites for proper lubrication and component performance are: (1) a well-designed hydraulic system, (2) the use of a suitable fluid, and (3) a maintenance program including proper...
4.1 The objective of this practice is to provide ergonomic design criteria for maritime vessels and structures to ensure that maritime systems and equipment are designed in compliance with requirements for human performance, human workload, health and safety, survivability, and habitability. 4.2...
1.1 These test methods cover laboratory measurement of the hydraulic conductivity (also referred to as coefficient of permeability) of water-saturated coarse-grained soils (for example, sands and gravels) with k > 10-7 m/s. The test methods utilize low hydraulic gradient conditions. 1...
4.1 The objective of this practice is to provide ergonomic design criteria for maritime vessels and structures to ensure that maritime systems and equipment are designed in compliance with requirements for human performance, human workload, health and safety, survivability, and habitability. 4.2...
Rules for this Code Section have been developed considering the needs for applications that include piping typically found in electric power generating stations, industrial and institutional plants, geothermal heating systems, and central and district heating and cooling systems. This Code...
1.1 This practice describes criteria for the training, assessment and qualification of heat fusion equipment (HFE) operators in, but not limited to, a field environment in order to establish and maintain competency in the joining of Polyethylene (PE) and Polyamide (PA) piping systems. 1.2...
4.1 The objective of this practice is to provide ergonomic design criteria for maritime vessels and structures to ensure that maritime systems and equipment are designed in compliance with requirements for human performance, human workload, health and safety, survivability, and habitability. 4.2...
Scope. This handbook establishes design guides for the selection of lubricant fluids and compounds which conform to approved specifications and includes descriptive information relative to shipboard equipment applications and limitations of the lubricants. Materials used only during normal overhaul...
This Standard defines requirements for the periodic inspection of balance of plant pressure-retaining systems, components, and supports that form part of a CANDU nuclear power plant using a risk informed in-service inspection (RI-ISI) methodology. Periodic inspection (see Annex A for additional...
021520-000000-000000
021520-000000-000000
This European Standard is to be used together with EN 13001-1, EN 13001-2 and EN 13001-3-1 as well as pertinent crane type product EN standards, and as such they specify general conditions, requirements and methods to, by design and theoretical verification, prevent mechanical hazards of...
Scope. This specification covers double-offset (see 6.3.3) position seated, class 150, quarter turn high performance wafer and lug style butterfly valves for fuel oil, aviation fuel, lubricating oil, seawater, auxiliary seawater, freshwater, chilled water, and potable water piping system...
This standard covers the requirements governing the basic methods of cleaning and protecting nonferrous and ferrous metal and alloyed pipe, tubing, and fittings prior to installation and after hydraulic tests in hydraulic power transmission applications. This standard is applicable to...