The rules of this Code constitute requirements for the design, materials, manufacture, examination, inspection, pressure testing and certification of pumps and valves for use in the nuclear energy system of water cooled commercial nuclear power plants. A nuclear energy system is that part of...
This SAE Aerospace Information Report presents the following factors that affect hydraulic pump life and performance: a The need to supply hydraulic fluid at the correct pressure and quality to the pump inlet port b Considerations for the pump output c Factors to...
This SAE Standard applies to hydraulic pumps and motors used on off-road self-propelled work machines as described in SAE J1116.
This SAE Recommended Practice provides a method to determine the performance characteristics of the hydraulic oil pumps used in automatic transmissions and automatic transaxles. This document outlines the specific tests that describe the performance characteristics of these...
This SAE Aerospace Information Report (AIR) presents an overview of the application and control of fixed and variable displacement pumps with the emphasis on the controls most commonly used on variable displacement pumps. It describes various options to control the operation of...
This SAE Aerospace Standard (AS) provides general design and test requirements for a flat cut-off pressure compensated, variable delivery hydraulic pump for use in a civil aircraft hydraulic system with a rated system pressure up to 5000 psi (34500 kPa). NOTE: Hydraulic...
This SAE Aerospace Recommended Practice (ARP) contains technical information for conducting and evaluating the minimum inlet pressure capability of axial piston pumps.
Communicate the process of accurately measuring sound power levels of positive displacement hydraulic pumps commonly used in ground vehicle steering systems. This recommended practice defines the pump mounting (pulley, belt tension, isolation), operating conditions (fluid,...
This document covers evaluation techniques for determining the power consumption characteristics of engine driven hydraulic pumps used on heavy-duty trucks and buses. The testing technique outlined in this SAE Recommended Practice was developed as part of an overall program for...
Scope. This specification covers general requirements for hand-driven hydraulic ram pumps used on type I (-65 °F to +165 °F) aircraft hydraulic systems conforming to SAE-AS8775.
This Aerospace Information Report presents an overview of the application and control of fixed and variable displacement pumps with the emphasis on the controls most commonly used on variable displacement pumps. It describes various options to control the operation of hydraulic...
This test code describes tests for determining characteristics of hydraulic positive displacement pumps used on off-road self-propelled work machines as referenced in SAE J1116.
This SAE Aerospace Standard (AS) establishes the general requirements for the design, construction, acceptance, and qualification testing of flat cut-off pressure compensated, variable delivery hydraulic pumps used in military aircraft hydraulic systems. It also provides...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-5515 Pump, Hydraulic, Ram, Hand Driven This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such listing of a product is...
This SAE Aerospace Standard (AS) establishes the general requirements for the design, construction, acceptance and qualification testing of flat cut-off pressure compensated, variable delivery hydraulic pumps, used in civil aircraft hydraulic systems. It also provides...