This SAE Recommended Practice provides a method to determine the performance characteristics of the hydraulic oil pumps used in automatic transmissions and automatic transaxles. This document outlines the specific tests that describe the performance characteristics of these...
This test code describes tests for determining characteristics of hydraulic positive displacement pumps used on off-road self-propelled work machines as referenced in SAE J1116.
The rules of this Code constitute requirements for the design, materials, manufacture, examination, inspection, pressure testing and certification of pumps and valves for use in the nuclear energy system of water cooled commercial nuclear power plants. A nuclear energy system is that...
This SAE Aerospace Recommended Practice (ARP) contains technical information for conducting and evaluating the minimum inlet pressure capability of axial piston pumps.
This document describes hydraulic performance tests (including cavitation tests) using a small size pump (centrifugal, mixed flow or axial pump, hereinafter referred to as a "model pump"). This document is used for pump acceptance tests with a...
This document describes hydraulic performance tests (including cavitation tests) using a small size pump (centrifugal, mixed flow or axial pump, hereinafter referred to as a "model pump"). This document is used for pump acceptance tests with a...
Communicate the process of accurately measuring sound power levels of positive displacement hydraulic pumps commonly used in ground vehicle steering systems. This recommended practice defines the pump mounting (pulley, belt tension, isolation), operating conditions (fluid,...
This document covers evaluation techniques for determining the power consumption characteristics of engine driven hydraulic pumps used on heavy-duty trucks and buses. The testing technique outlined in this SAE Recommended Practice was developed as part of an overall program for...
This SAE Aerospace Standard (AS) provides general design and test requirements for a flat cut-off pressure compensated, variable delivery hydraulic pump for use in a civil aircraft hydraulic system with a rated system pressure up to 5000 psi (34500 kPa). NOTE:...
4.1 Proper fluid condition is essential for the satisfactory performance and long life of the equipment. Prerequisites for proper lubrication and component performance are: (1) a well-designed hydraulic system, (2) the use of a suitable fluid, and (3) a maintenance program including proper...
5.1 This test method may be used to estimate the relative resistances of materials to cavitation erosion, as may be encountered for instance in pumps, hydraulic turbines, valves, hydraulic dynamometers and couplings, bearings, diesel engine cylinder liners, ship...
1.1 These test methods cover the determination of the loose, uncompacted void content of a sample of fine aggregate. When measured on any aggregate of a known grading, void content provides an indication of that aggregate's angularity, sphericity, and surface texture compared with other fine...
This document applies to laboratory models of any type of impulse or reaction hydraulic turbine, storage pump or pump-turbine. This document applies to models of prototype machines either with unit power greater than 5 MW or with reference diameter greater than 3 m. Full...