This specification establishes the requirements for hydraulic pressure relief valves.
This specification covers one type of in-line hydraulic pressure relief valve used in a military combat vehicle to control system differential pressure at a predetermined level (see 6.1).
This standard provides requirements for the specification of self contained electro-hydraulic linear and rotary valve actuators, both double acting and single acting, used for on-off/isolating, positioning and continuous modulating duties. Self contained electro-hydraulic...
This standard provides: - test and statistical methods for generating fatigue distribution data; - test and statistical methods for conducting a verification of the pressure ratings on fluid power hydraulic valves; - common requirements and an industry-wide philosophy in judging one...
This SAE Recommended Practice applies to valve assemblies that are used on passenger car and light truck braking systems utilizing motor vehicle hydraulic brake fluids. The procedure (SAE J1118) and these requirements (SAE J1137) were developed for brake fluids conforming to SAE J1703...
The SAE Recommended Practice specifies the test procedure to assure valve assemblies which are satisfactory for vehicle usage, and it is applicable to new valve assemblies for commercial production. It covers such valves where they are employed in passenger car and light truck...
This SAE Aerospace Recommended Practice (ARP) is intended as a guide to define the requirements for aerospace hydraulic relief valves, including details pertinent to the design, performance, fabrication, and testing of the relief valves. NOTE 1: This ARP is for hydraulic...
This standard covers combination fill valve and hydraulic actuated flush valve intended for use in gravity type water closets and specifies requirements for materials, physical characteristics, performance testing, and markings.
- This specification covers hydraulic control valves used on the Servicing Platform (Truck Mounted M280). - The control valves covered by this specification shall be of one type and two classes as specified (see 6.2). Class 1 - Valve, control, hydraulic, (Drawing...