loading
ATIS I-0000081 - Robocalling and Communication ID Spoofing: Better Understanding Illicit and Unwanted Calls and How to Counter Them
February 1, 2021 - ATIS

This report provides an overview of the activities designed to produce and implement measures to mitigate both the scourge of illicit robocalling and the falsification of originating party identities that support it. This report begins by defining the real problems to be solved: specifically, how...

CEI IEC/TS 62933-3-1 - Electrical energy storage (EES) systems Part 3-1: Planning and performance assessment of electrical energy storage systems - General specification
February 1, 2021 - CEI

This part of IEC 62933 is applicable to EES systems designed for grid-connected indoor or outdoor installation and operation. This document considers • necessary functions and capabilities of EES systems • test items and performance assessment methods for EES systems • requirements for monitoring...

ISO/IEC 22123-1 - Information technology — Cloud computing — Part 1: Vocabulary
February 1, 2021 - ISO

This document provides terms and definitions for vocabulary used in the field of cloud computing.

ISUZU ISC-C92-004 - Polyamide Material
February 1, 2021 - ISUZU

This standard covers the specifications of polyamide resins, which are used for automotive plastic parts.

IPC-9257 - Requirements for Electrical Testing of Flexible Printed Electronics
February 1, 2021 - IPC

This document is intended to assist in selecting the test equipment, test parameters, test data and fixturing required to perform electrical test(s) on flexible printed electronics. Purpose Electrical testing verifies that the conductive networks on the flexible printed electronics are...

IPC-2591 - Connected Factory Exchange (CFX)
February 1, 2021 - IPC

This standard establishes the requirements for the omnidirectional exchange of information between manufacturing processes and associated host systems for assembly manufacturing. This standard applies to communication between all executable processes in the manufacture of printed board assemblies -...

ISO/IEC TS 27006-2 - Requirements for bodies providing audit and certification of information security management systems — Part 2: Privacy information management systems
February 1, 2021 - ISO

This document specifies requirements and provides guidance for bodies providing audit and certification of a privacy information management system (PIMS) according to ISO/IEC 27701 in combination with ISO/IEC 27001, in addition to the requirements contained within ISO/IEC 27006 and ISO/IEC 27701....

DIN ISO 30401 - Wissensmanagementsysteme - Anforderungen (ISO 30401:2018)
February 1, 2021 - DIN
A description is not available for this item.
ISO/IEC TS 27110 - Information technology, cybersecurity and privacy protection — Cybersecurity framework development guidelines
February 1, 2021 - ISO

This document specifies guidelines for developing a cybersecurity framework. It is applicable to cybersecurity framework creators regardless of their organizations' type, size or nature.

ISUZU ISC-B22-003 - Non-electrolytically applied zinc flake coatings
February 1, 2021 - ISUZU

This standard covers the specifications of zinc flake-containing coatings (Hereinafter referred to as a coating.) by non-field treatment. This standard applies to chromium-free coating. Note: For chromic acid-containing coatings, see the old standard (ISC-B22-003E).

ISO/IEC 14165-147 - Information technology – Fibre channel — Part 147: Physical interfaces - 7 (FC-PI-7)
February 1, 2021 - ISO

This standard describes the physical interface portions of high performance optical link variants that support the higher level Fibre Channel protocols including FC-FS-4 (reference [1]) and FC-FS-5 (reference [2]). FC-PI-7 specifies 64GFC. 32GFC and 128GFC are described in FC-PI-6 (reference [3])...

Advertisement