This standard is applicable to: a) coupling capacitors for power line carrier (PLC) systems on high voltage overhead power lines, the power-frequency range being 15 Hz to 60 Hz, and the carrier frequency range 30 kHz to 500 kHz; b) capacitor dividers of capacitor voltage...
This part of IEC 60044 applies to new single-phase capacitor voltage transformers connected between line and ground for system voltages Um ≥ 72,5 kV at power frequencies from 15 Hz to 100 Hz. They are intended to supply a low voltage for measurement, control and protective functions....
This part of IEC 60044 applies to new single-phase capacitor voltage transformers connected between line and ground for system voltages Um ≥ 72,5 kV at power frequencies from 15 Hz to 100 Hz. They are intended to supply a low voltage for measurement, control and protective functions....
This part of IEC 60871 is applicable to both capacitor units and capacitor banks intended to be used, particularly, for power-factor correction of a.c. power systems having a rated voltage above 1 000 V and frequencies of 15 Hz to 60 Hz. This part of IEC 60871 also...
This International Standard applies to capacitors for power electronics applications. The operating frequency of the systems in which these capacitors are used is usually up to 15 kHz, while the pulse frequencies may be up to 5 to 10 times the operating frequency. The document...
Scope and object This part of IEC 60110 is applicable both to indoor capacitor units and indoor capacitor banks intended to be used, particularly, for power factor correction in induction heating, melting, stirring or casting installations, and similar applications with...
Scope and object This part of IEC 60252 applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to capacitors to be connected to three-phase asynchronous motors...
This document is applicable to both self-healing capacitor units and self-healing capacitor banks intended to be used, particularly, for power-factor correction of AC power systems having a rated voltage above 1 000 V and fundamental frequencies of 15 Hz to 60 Hz. The following...
This part of IEC 61881 applies to capacitors for power electronics intended to be used on rolling stock. The rated voltage of capacitors covered by this part is limited to 10 000 V. The operating frequency of the systems in which these capacitors are used is usually up...
This part of IEC 60871, which is a technical specification, gives guidance on the protection of shunt capacitors and shunt capacitor banks. it applies to capacitors according to IEC 60871- 1.
Scope and object This International Standard gives guidance for the use of passive a.c. harmonic filters and shunt capacitors for the limitation of harmonics and power factor correction intended to be used in industrial applications, at low and high voltages. The measures proposed in this...
Diese Norm enthält Vorzugsreihen für den Widerstandswert von Widerständen und den Kapazitätswert von Kondensatoren. Die Festlegung dieser Reihen mit einer festgelegten Ziffernauflösung ist eine Grundvoraussetzung für die Kennzeichnung und Kodierung von Kondensatoren und Widerständen mit ihren...
This part of IEC 61881 applies to d.c. electric double-layer capacitors (cell, module and bank) for power electronics intended to be used on rolling stock. This standard specifies quality requirements and tests, safety requirements, and describes installation and operation information...
This part of IEC 60384 is applicable to fixed capacitors of ceramic dielectric with a defined temperature coefficient (dielectric Class 2), intended for use in electronic equipment, including leadless capacitors but excluding fixed surface mount multilayer capacitors of...
This part of IEC 60143 covers protective equipment for series capacitor banks, with a size larger than 10 Mvar per phase. Protective equipment is defined as the main circuit apparatus and ancillary equipment, which are part of a series capacitor installation, but which are...
This part of IEC 61881 applies to d.c. aluminium electrolytic capacitors (cell, module and bank) for power electronics intended to be used on rolling stock. This standard specifies quality requirements and tests, safety requirements, and describes installation and operation...
This part of IEC 60384 applies to fixed aluminium electrolytic capacitors with solid (MnO2) and non-solid electrolyte primarily intended for d.c. applications for use in electronic equipment. It covers capacitors for long-life applications and capacitors for...
This part of IEC 60871, which is a technical specification, applies to capacitors according to IEC 60871-1 and gives the requirements for ageing tests of these capacitors.
Clause 1 of IEC 60358-1:2012 is replaced by the following: This part of IEC 60358 applies to AC or DC single-phase coupling capacitor, with rated voltage higher than 1 000 V, connected line to ground with the low voltage terminal either permanently earthed or connected to a...
This part of IEC 60384 applies to fixed capacitors with metallized electrodes and polypropylene dielectric for use in electronic equipment. NOTE Capacitors that have mixed film and metallized electrodes are also within the scope of this standard. These capacitors may...