This specification covers the detail requirements for control transformer synchro, type 19CTB4b, 90 volt, 400 cycle.
This Practice provides requirements for design, manufacturing, and testing of impressed cathodic protection system transformer-rectifiers.
This guide discusses and recommends methods of testing and evaluating dissolved gases in mineral based transformer oils found in load tap changers (LTCs). General types of LTC mechanisms, breathing configurations, and electrical design will be included for evaluation criteria in determining...
This specification covers the detail requirements for control transformer synchro, type 19CTB4b, 90 volt, 400 cycle.
This specification covers the detail requirements for control transformer synchro, type 19CTB4b, 90 volt, 400 cycle.
This specification covers the detail requirements for control transformer synchro, type 16CTB4b, 90 volt, 400 cycle.
The book presents basic theories of transformer operation, design principles and methods used in power transformer designing work, and includes limitation criteria, effective utilization of material, and calculation examples to enhance readers' techniques of transformer...
This specification covers the detail requirements for control transformer synchro, type 19CTB4b, 90 volt, 400 cycle.
This specification covers the detail requirements for control transformer synchro, type 16CTB4b, 90 volt, 400 cycle.
In the newest edition, the reader will learn the basics of transformer design, starting from fundamental principles and ending with advanced model simulations. The electrical, mechanical, and thermal considerations that go into the design of a transformer are discussed with useful...
This guide describes transformer connections and configurations in three-phase electrical systems, the characteristics of these various connections, and the possible operating problems under normal or abnormal conditions. All combinations of delta and wye, grounded and ungrounded,...
This part of IEC 60076 covers the requirements for phase-shifting transformers of all types. The scope excludes transformers with an unregulated phase shift. This document is limited to matters particular to phase-shifting transformers and does not include matters relating to...
This Guide contains general and specific recommendations for grounding of the secondary circuits and cases of instrument, i.e., potential and current, transformers in all types of installations. These recommendations apply to all instrument transformers irrespective of the value of...
This specification covers silicone liquid for use in transformers, capacitors, and electronic assemblies as an insulating or cooling medium, or both. Silicone liquid covered by this specification is polydimethylsiloxane
This standard applies to general, testing, marking, and documentation requirements for impedance heating systems for steel or steel alloy pipe or equipment, rated up to and including 132 Vac. These heating system components are intended for installation in accordance with CSA C22.1, Canadian...