This International Standard prescribes the technical specifications for square drive adaptor hexagon or cylindrical flat inserts for power socket wrenches. It applies to square drive adaptor with hexagon drive or with cylindrical flat end drive as defined in ISO 1173, and to driving...
This document applies to attachments for hand-operated square drive socket wrenches. NOTE 1 The attachments for hand-operated square drive socket wrenches covered by this standard are the ones identified in ISO 1703:2018 under reference No. 5 1 00 03 0, 5 1 00 04 0, 5 1...
This International Standard prescribes the technical specifications for square drive adaptor hexagon or cylindrical flat inserts for power socket wrenches. It applies to square drive adaptor with hexagon drive or with cylindrical flat end drive as defined in ISO 1173, and to driving...
Diese Norm gilt für Steckschlüsseleinsät
This document is applicable to driving parts of hand-operated square drive socket wrenches. NOTE The driving parts covered by this document are the ones identified in ISO 1703:2018 under reference No. 6 1 00 01 0 and 6 1 00 01 1, 6 1 00 03 0, 6 1 00 04 0, 6 1 00 05 0 and 6 1 00 05 1,...
Diese Norm gilt für maschinenbetätigte Steckschlüsseleinsät