This European Standard specifies the requirements for steel gate valves which are wrought, cast or fabricated with end connections flanged, butt welding, socket welding or threaded. This European Standard is applicable to steel gate valves mainly used for...
This standard specifies requirements for the design, functional characteristics and manufacture of gate valves made of thermoplastics materials intended for isolating service, their connection to the pipe system, the body materials and their pressure/temperature
This European Standard specifies the requirements for cast iron gate valves with flanged ends, socket ends or spigot ends. This standard is applicable to cast iron gate valves mainly used for industrial and general-purpose applications. However, they can be used...
This European Standard specifies the requirements for cast iron gate valves with flanged ends, socket ends or spigot ends. This European Standard is applicable to cast iron gate valves mainly used for industrial and general-purpose applications. However, they can...
This document specifies the requirements for bolted bonnet steel gate vales having the following features: - bolted bonnet; - outside screw and yoke; - inside screw (alternative for PN 10, PN 16, Class 150, PN 25 and PN 40 only); - single or double obturator; - wedge or parallel seating; -...
This European Standard applies to copper alloy gate valves for general use having flanged, threaded, capillary, compression or loose nut/union body ends. This European Standard specifies the design and performance requirements including materials, pressure/temperature