Nowadays one only needs to read the newspaper headlines to appreciate the importance of Industrial Network Security. Almost daily an article comes out describing the threat to our critical infrastructure, from spies in our electrical grid to the looming threat of cyberwar.Whether we talk...
This focused set of TIA Standards enables the planning and installation of a structured data/phone cabling system for industrial facilities and those parts of networks in industrial spaces. Supporting Standards for pathways & spaces, administration, bonding & grounding, outside plant...
4.1 Using the procedures and apparatus in Sections 8 and 9 and the manufacturer's instructions, pressure-tight joints as strong as the pipe itself can be made between manufacturer-recomme
This part of SAE J514 covers general and dimensional specifications for NPTF pipe adapters and 30 degree NPSM adapter unions. These fittings are intended for general application in hydraulic systems on industrial equipment and commercial products. These fittings are capable of...
This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also included are the...
1.1 This practice covers recommended installation techniques for aluminum and stainless steel jacketing for thermal and acoustic pipe insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. This practice applies to materials manufactured...
1.1 This specification covers machine-made fiberglass pipe, 8 in. (200 mm) through 156 in. (4000 mm), for use in pressure systems for conveying sanitary sewage, storm water, and many industrial wastes, and corrosive fluids. Both glass-fiber-reinforc
This specification covers machine-made fiberglass pipe, 8 in. (200 mm) through 156 in. (4000 mm), for use in pressure systems for conveying sanitary sewage, storm water, and many industrial wastes, and corrosive fluids. Both glass-fiber-reinforc