This standard deals with valve gearboxes for industrial valves.
This document specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a multi-turn and/or linear output. It specifies: - flange dimensions necessary for the attachment of...
This document specifies the requirements for the mandatory and optional markings of general purpose industrial valves. It defines the method of applying the markings, on the body, on a flange, on an identification plate or any other location. This document is considered in conjunction...
This document provides basic requirements for gearboxes to operate industrial valves for manual and automated on/off and modulating duties, this includes manual override gearboxes. It includes guidelines for classification, design and methods for conformity assessment. It does not...
ISO 5210:2017 specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a multi-turn and/or linear output. ISO 5210:2017 specifies: - flange dimensions necessary for the...
This European Standard specifies requirements for industrial steel ball valves having flanged, threaded, socket welding or butt welding ends. The DN range is: - DN 4 ; DN 6 ; DN 8 ; DN 10 ; DN 15 ; DN 20 ; DN 25 ; DN 32 ; DN 40 ; DN 50 ; DN 65 ; DN 80 ; DN 100 ; DN 125 ; DN 150 ; DN...
This European Standard specifies requirements for industrial steel ball valves having flanged, threaded, socket welding or butt welding ends. The DN range is: - DN 4 ; DN 6 ; DN 8 ; DN 10 ; DN 15 ; DN 20 ; DN 25 ; DN 32 ; DN 40 ; DN 50 ; DN 65 ; DN 80 ; DN 100 ; DN 125 ; DN 150 ; DN...
This document specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment of part-turn actuators to control valves in accordance with the requirements of this document is subject to an agreement between the...
This European Standard specifies the requirements for marking of industrial metallic valves. It defines the method of applying the markings, on the body, on a flange, on an identification plate or any other location. When specified as a normative reference in a valve product or...
This European Standard specifies the requirements for marking of industrial metallic valves. It defines the method of applying the markings, on the body, on a flange, on an identification plate or any other location. When specified as a normative reference in a valve product or...
This European Standard specifies the requirements for steel gate valves which are wrought, cast or fabricated with end connections flanged, butt welding, socket welding or threaded. This European Standard is applicable to steel gate valves mainly used for industrial and general...
This European Standard specifies the requirements for steel check valves, which are forged, cast or fabricated in straight, angle or oblique pattern (see EN 736 2) with end connections flanged or wafer, butt welding, socket welding, or threaded. This standard is applicable to steel check...
This International Standard specifies examinations and tests that a valve manufacturer needs to act upon in order to establish the integrity of the pressure boundary of an industrial metallic valve and to verify the degree of valve closure tightness and the structural...
This document specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a multi-turn and/or linear output. It specifies: - flange dimensions necessary for the attachment of...
This document specifies the general requirements for metallic check valves, which are forged, cast or fabricated in straight, angle or oblique pattern (see EN 736‐2) with end connections flanged or wafer, butt welding, socket welding, or threaded. This document applies to metallic check...
This European Standard specifies the requirements for establishing the minimum size of the operating element supplied with an industrial valve having regard for the force applied by one person to operate the valve under specified working conditions.
This document defines specific terms and definitions used for industrial valve actuators not included in EN 736-2 and EN 736-3.
ISO 5211:2017 specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment of part-turn actuators to control valves in accordance with the requirements of this document is subject to an agreement between the...