This specification covers a corrosion and heat-resistant nickel alloy in the form of metal injection molded (MIM) parts.
1.1 This specification covers requirements for the PAEK materials used and the requirements and methods of test for the dimensions, workmanship, and the properties of extruded, compression molded, and injection molded PAEK sheet, plate, rod, and tubular bar manufactured from...
1.1 This test method describes a procedure for determining the compatibility of adhesives with plastics based on whether the adhesive causes cracking of stressed samples. 1.2 Specimen configurations and test fixture designs are given. 1.3 This test method is suitable for products in the form...
1.1 This specification covers requirements and test methods for annular corrugated profile wall polyethylene pipe and fittings with an interior liner. The inside diameters covered are 50?mm to 1500 mm [2?in. to 60 in.]. 1.2 The requirements of this specification are intended to provide non-pressure...
MPIF Standard 35 is issued to provide the design and materials engineer with the information necessary for specifying powder metal (PM) materials that have been developed by the PM parts manufacturing industry. This section of Standard 35 deals with products manufactured by Metal Injection...
1.1 This test method covers a recommended procedure for examining odor or flavor properties or both of rigid polymeric packaging closures and fillable materials. 1.2 This test method can be used for single materials or coextruded materials that are foam molded, injection...
1.1 This test method provides procedures for an indication of the environmental stress crack resistance of plastic injection molded open head pails, covers, and components as a summation of the effects of container design, resin, manufacturing conditions, field performance, and other...
1.1 This specification covers requirements and test methods for annular corrugated profile wall polyethylene pipe and fittings with an interior liner. The inside diameters covered are 50?mm to 1500 mm [2?in. to 60 in.]. 1.2 The requirements of this specification are intended to provide non-pressure...
1.1 This classification system covers polychlorotrifluoroe
The material defined by this specification is a 15% mineral filled thermoplastic injection molding compound based on thermoplastic polyolefin elastomer (TPO). For mold-in-color with added UV stabilization for exterior, use WSS-M4D873-B1, or use WSS-M4D873-B2 for painting,...
The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. These are non UV-stable materials.
The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. These are non UV-stable materials.
The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. This is a non UV-stable material.
The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. This is a non UV-stable material.
5.1 Injection Molding-In injection molding, the difference between the dimensions of a mold cavity and of the molded specimen may vary according to the design of the mold and operation of the molding process. Factors such as mold and melt temperature, fill...
The material defined by this specification is a thermoplastic injection molding compound based on thermoplastic polyolefin elastomer. This material is a UV stabilized resin for parts that requires good impact, surface appearance and weather resistance for exterior applications.
The material defined by this specification is a thermoplastic injection molding compound based on thermoplastic polyolefin elastomer. This material is a UV stabilized resin for parts that require good impact, surface appearance and weather resistance for exterior applications.
The materials defined by these specifications are 20% mineral filled high impact and low thermal expansion thermoplastic polyolefin elastomer (TPO) injection molding compounds based on polypropylene copolymers, rubber, color pigments and added UV stabilization for exterior use (WSS-...