This Standard applies to multiple-conductor control and instrumentation cables (including thermocouple cables and thermocouple extension cables) having a voltage rating not exceeding 1000 V and intended for installation in accordance with CSA C22.1, Canadian Electrical...
This standard applies to materials, construction, and testing of multiconductor control, thermocouple extension, and instrumentation cables rated up to and including 125oC. Control cables are multiconductor cables that convey electrical signals used for monitoring or...
022500-000000-000000
This standard applies to materials, construction, and testing of multiconductor control, thermocouple extension, and instrumentation cables rated up to and including 125oC. Control cables are multiconductor cables that convey electrical signals used for monitoring or...
This standard applies to materials. constructions. and testing of multiconductor instrumentation cables rated up to and including 125 Degrees C including thermocouple extension cables. Instrumentation cables are multiconductor cables which convey low energy...
This part of IEC 60092 provides the general constructional requirements and test methods for use in the manufacture of electric power, control and instrumentation cables with copper conductors intended for fixed electrical systems at voltages up to and including 18/30(36) kV on board...
This part of IEC 60092 provides the general constructional requirements and test methods for use in the manufacture of electric power, control and instrumentation cables with copper conductors intended for fixed electrical systems at voltages up to and including 18/30(36) kV on board...
This part of IEC 60092 provides the general constructional requirements and test methods for use in the manufacture of electric power, control and instrumentation cables with copper conductors intended for fixed electrical systems at voltages up to and including 18/30(36) kV on board...
This Practice provides requirements for manufacturing and testing 300-volt-rated instrumentation tray cable. This Practice describes the technical requirements for manufacturing, inspection, testing, and shipping of insulated copper or thermocouple alloy conductor cable for...
This part of IEC 60092 specifies the requirements for electrical, mechanical and particular characteristics of insulating and sheathing materials intended for use in shipboard and fixed and mobile offshore unit power, control, instrumentation and telecommunication cables. The...
This part of IEC 60092 specifies the requirements for electrical, mechanical and particular characteristics of insulating and sheathing materials intended for use in shipboard and fixed and mobile offshore unit power, control, instrumentation and telecommunication cables. The...