This Standard specifies requirements for the flexible intermediate bulk containers (hereafter referred to as FIBes) to be used for the conveyance of non-dangerous goods in powdery and granular forms, that are designed to be lifted from above by integral or detachable devices....
This Standard specifies materials, construction and design requirements, type test, certification and marking requirements for flexible intermediate bulk containers (FIBCs) intended to contain non-dangerous solid materials in powder, granular or paste form, and designed to be...
Specifies material, construction and design requirements together with type test performance requirements, for intermediate bulk containers of the type stated. Covers both single-trip and multi-trip requirements.
This Standard applies to Specification TC-225 portable rigid polyethylene intermediate bulk containers having a capacity in the range of 225 to 2500 L for the transportation of certain dangerous goods in Classes 3, 4, 5, 61, 8, and 9, and Packing Groups II and III. This...
023680-000000-000000
This standard defines basic terminology for all forms of IBCs intended to transport non-dangerous goods.
The Standard specifies the requirements for design type approval.
1.1 This test method covers vibration testing of filled intermediate bulk containers (IBCs) intended to contain liquid hazardous materials (dangerous goods) and is suitable for testing IBCs of any design or material type. This test method is required as part of the...
1.1 This test method covers vibration testing of filled intermediate bulk containers (IBCs) intended to contain liquid hazardous materials (dangerous goods) and is suitable for testing IBCs of any design or material with any means of closure. This test method has been used by...
1.1 This test method covers vibration testing of filled intermediate bulk containers (IBCs) intended to contain liquid hazardous materials (dangerous goods) and is suitable for testing IBCs of any design or material with any means of closure. This test method has been used by...
NEW!IEC 61340-4-4:2018 is available as IEC 61340-4-4:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition...
This test method covers vibration testing of filled intermediate bulk containers (IBCs) intended to contain liquid hazardous materials (dangerous goods) and is suitable for testing IBCs of any design or material type. This test method is required as part of the qualification of...