loading
MIL-PRF-46167 - LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, ARCTIC
July 20, 2017 - NPFC

This performance specification covers one grade of internal combustion compression-ignition engine lubricating oil with military symbol OEA-30 and NATO Code O-183, suitable for arctic use.

ASME PTC 17 - Reciprocating Internal - Combustion Engines
January 1, 1973 - ASME

Application of this Code is limited to engine assemblies as defined in Pars. 1.3.2 and 1.3.3. Code Engine Assembly. In the absence of specified stipulations the engine assembly to be tested shall consist of the engine complete with essential apparatus for self-sustained...

J814_202305 - Coolants for Internal Combustion Engines
May 1, 2023 - SAE International

This SAE Information Report is a source of information concerning the basic properties of engine coolants which are satisfactory for use in internal combustion engines. Engine coolant concentrate (antifreeze) must provide adequate corrosion protection, lower the...

JIS K 2215 - INTERNAL COMBUSTION ENGINE OILS
JSA
A description is not available for this item.
BS 5676 ADD 1 - Reciprocating Internal Combustion Engines Addendum 1: Symbols
July 29, 1983 - BSI

Establishes symbols to be used for defined terms in the field of reciprocating internal combustion engines. (For graphical symbols for use on engine controls see BS 5674:1979).

UL 558 - Industrial Trucks, Internal Combustion Engine-Powered
January 10, 2012 - ULSE

005580-000000-000000 1 Scope 1.1 These requirements cover the fire safety aspects of industrial trucks with internal-combustion engines, such as tractors, platform-lift trucks, fork-lift trucks, and other specialized vehicles for industrial use. These requirements do not cover...

ISO 8999 - Reciprocating Internal Combustion Engines - Graphical Symbols
March 1, 2001 - ISO

This International Standard specifies graphical symbols for operator controls, gauges, tell-tale indicators and instructions for reciprocating internal combustion (RIC) engines in order to provide necessary information on their use and operation. It is applicable to RIC...

QPL-46167 - Lubricating Oil, Internal Combustion Engine, Arctic
May 17, 2017 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-PRF-46167 Lubricating Oil, Internal Combustion Engine, Arctic This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and...

ISO 3046-6 - Reciprocating internal combustion engines — Performance — Part 6: Overspeed protection
February 1, 2020 - ISO

This document specifies general requirements for overspeed limiting devices used for the protection of reciprocating internal combustion (RIC) engines and their driven machinery. It applies to reciprocating internal combustion engines for land, rail...

MIL-PRF-32626 - LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, SYNTHETIC BASE, COMBAT/TACTICAL SERVICE
July 1, 2019 - NPFC

Scope. This performance specification covers lubricating oils suitable for lubrication of reciprocating compression-ignition internal combustion engines and for power transmission fluid applications in combat and tactical service equipment (see 6.1). It is intended to be an...

Advertisement