This European Standard applies to the grades of wrought high-alloy materials listed in table 1. These valve materials are used for intake and exhaust valves in reciprocating internal combustion engines.
This part of ISO 6743 establishes the detailed classification, in tabular form, of engine lubricating oils for use in the following internal combustion engines: a) two-stroke cycle, spark-ignition gasoline engines that employ a crankcase scavenging system and are...
This International Standard specifies the requirements of lubricating oils (hereinafter referred to as "two-stroke oils") to be used in two-stroke-cycle spark-ignition gasoline engines which employ a crankcase scavenging system and are used in transportation, leisure and utility...
A guide to the use of antifreeze solutions in internal combustion engines; cleaning the waterways; maintaining the cooling system. See also BS 4959.
This part of ISO 683 applies to the grades of wrought high-alloy materials listed in table 1. These valve materials are used for intake and exhaust valves in reciprocating internal combustion engines. It is applicable to bars, wire, wire rod and forgings and for the surface...
This Standard specifies FAME to be blended with diesel fuel (BO) supplied for either automobiles or internal combustion engines similar to automobiles, to the amount not exceeding 5 % in mass fraction.
This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway farm, industrial, and construction equipment. Automotive engine oils...
This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway farm, industrial, and construction equipment. Automotive engine oils...
This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway farm, industrial, and construction equipment. Automotive engine oils...
This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway farm, industrial, and construction equipment. Automotive engine oils...
This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway farm, industrial, and construction equipment. Automotive engine oils...
1.1 The test method covers a heavy-duty engine test procedure under high output conditions to evaluate engine oil performance with regard to piston deposit formation, piston ring sticking and oil consumption control in a combustion environment designed to minimize exhaust...
This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway farm, industrial, and construction equipment. Automotive engine oils...
This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway farm, industrial, and construction equipment. Automotive engine oils...
1.1 The test method covers a heavy-duty engine test procedure under high output conditions to evaluate engine oil performance with regard to piston deposit formation, piston ring sticking and oil consumption control in a combustion environment designed to minimize exhaust...
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway farm, industrial, and construction equipment. 1.2 This specification is...
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway farm, industrial, and construction equipment. 1.2 This specification is...
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway farm, industrial, and construction equipment. 1.2 This specification is...
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway farm, industrial, and construction equipment. 1.2 This specification is...