loading
ASTM D4577-19(2023) - Standard Test Method for Compression Resistance of a Container Under Constant Load
October 1, 2023 - ASTM International

1.1 This test method is designed to determine the resistance of a shipping container to a vertically applied constant load for either a specified time or to failure. The test method may also be used for palletized or unitized load configurations. 1.2 This standard does not purport to address all of...

ASTM E2564-23 - Standard Practice for Enumeration of Mycobacteria in Metalworking Fluids by Direct Microscopic Counting (DMC) Method
October 1, 2023 - ASTM International

1.1 This practice describes a direct microscopic counting method (DMC) for the enumeration of the acid-fast stained mycobacteria population in metalworking fluids. It can be used to detect levels of total mycobacteria population, including culturable as well as non-culturable (possibly dead or...

ASTM E3408/E3408M-23 - Standard Test Method for Evaluating Ground Response Robot Capabilities: Dexterity: Linear Inspection
September 15, 2023 - ASTM International

1.1 This test method is intended for remotely operated ground robots operating in complex, unstructured, and often hazardous environments. It specifies the apparatuses, procedures, and performance metrics necessary to measure the capability of a robot to dexterously inspect objects of interest in...

ASTM F601-23 - Standard Practice for Fluorescent Penetrant Inspection of Metallic Surgical Implants
September 1, 2023 - ASTM International

1.1 This practice is intended as a standard for fluorescent penetrant inspection of metallic surgical implants. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate...

ASTM D4002-81(2023) - Standard Practice for Evaluation of Buffable Shoe Polish
September 1, 2023 - ASTM International

1.1 This practice covers the definition of properties to test and the apparatus to use, in evaluating the performance of buffable shoe polishes. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this...

ASTM D6827-02(2023) - Standard Test Method for Zinc Analysis of Floor Polishes and Floor Polish Polymers By Flame Atomic Absorption (A.A.)
September 1, 2023 - ASTM International

1.1 This laboratory test method covers the analysis of floor polishes and floor polish polymers for total zinc content. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish...

ASTM E2563-23 - Standard Practice for Enumeration of Non-Tuberculosis Mycobacteria in Aqueous Metalworking Fluids by Plate Count Method
October 1, 2023 - ASTM International

1.1 This practice covers the detection and enumeration of viable and culturable rapidly growing Mycobacteria (RGM), or non-tuberculosis Mycobacteria (NTM) in aqueous metalworking fluids (MWF) in the presence of high non-mycobacterial background population using standard microbiological culture...

ASTM E2749-23 - Standard Practice for Measuring the Uniformity of Furnace Exposure on Test Specimens
October 1, 2023 - ASTM International

1.1 This standard provides general principles for measuring the uniformity of the furnace exposure on specimens tested in accordance with Test Methods E119, E814, E1529, E1725, E1966 and E2336. 1.2 This practice specifies the materials and the construction requirements for a standardized test...

ASTM G62-23 - Standard Test Methods for Holiday Detection of Coatings used to Protect Pipelines
October 1, 2023 - ASTM International

1.1 These test methods cover the apparatus and procedures for detecting pinholes and holidays in coatings used to protect pipelines. 1.2 Method A is designed to detect pinholes and holidays in thin-film coatings from 0.025?mm to 0.254 mm (1?mils to 10?mils) in thickness using ordinary tap water and...

ASTM A975-23 - Standard Specification for Double-Twisted Hexagonal Mesh Gabions and Revet Mattresses (Metallic-Coated Steel Wire or Metallic-Coated Steel Wire With Poly(Vinyl Chloride) (PVC) Coating)
October 1, 2023 - ASTM International

1.1 This specification covers gabions and revet mattresses produced from double-twisted metallic-coated wire mesh, and metallic-coated wire for lacing wire, stiffeners, and fasteners used for manufacturing, assembling, and installation of the product. This specification also covers gabions and...

ASTM A1095-15(2023) - Standard Specification for High-Silicon Molybdenum Ferritic Iron Castings
October 1, 2023 - ASTM International

1.1 This specification covers castings made of high-silicon molybdenum ferritic iron, commonly known as SiMo. This specification includes castings with microstructures of spheroidal graphite (SG) SiMo iron, compacted graphite (CG) SiMo iron, and mixed graphite or medium-nodularity graphite (MG)...

ASTM B36/B36M-23 - Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
October 1, 2023 - ASTM International

1.1 This specification establishes the requirements for brass (copper-zinc alloy) plate, sheet, strip, and rolled bar of the following alloys: Copper Alloy UNS No. Type of Metal C21000 Gilding C22000 Commerical Bronze C22600 Jewerly Bronze C23000 Red Brass C24000 Low Brass C26000 Cartridge Brass...

ASTM B505/B505M-23 - Standard Specification for Copper Alloy Continuous Castings
October 1, 2023 - ASTM International

1.1 This specification covers requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1.2 1.2 Castings produced to this specification may be manufactured for and supplied from stock. In such cases the manufacturer shall...

ASTM C142/C142M-17(2023) - Standard Test Method for Clay Lumps and Friable Particles in Aggregates
October 1, 2023 - ASTM International

1.1 This test method covers the approximate determination of clay lumps and friable particles in aggregates. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system...

ASTM C1701/C1701M-17a(2023) - Standard Test Method for Infiltration Rate of In Place Pervious Concrete
October 1, 2023 - ASTM International

1.1 This test method covers the determination of the field water infiltration rate of in place pervious concrete. Note 1: For permeable unit pavement systems, Test Method C1781/C1781M should be used. Test Method C1781/C1781M is functionally identical to this test method but includes added...

ASTM D5276-19(2023) - Standard Test Method for Drop Test of Loaded Containers by Free Fall
October 1, 2023 - ASTM International

1.1 This test method covers procedures for the drop testing of loaded boxes, cylindrical containers, and bags and sacks by the free-fall method. 1.2 For containers not exceeding 110 lb (50 kg), this test method fulfills the requirements of ISO Standards?2206:1987 and 2248:1985. These ISO standards...

ASTM D7835/D7835M-23 - Standard Test Method for Determining the Solvent Resistance of an Organic Coating Using a Mechanical Rubbing Machine
October 1, 2023 - ASTM International

1.1 This test method covers a mechanical rub method for assessing the solvent resistance of an organic coating that chemically and/or physically changes during the curing process. This technique can be used in the laboratory, in the field, or in the fabricating shop. 1.2 This test method does not...

ASTM D8142-23 - Standard Test Method for Determining Chemical Emissions from Spray Polyurethane Foam (SPF) Insulation using Micro-Scale Environmental Test Chambers
September 1, 2023 - ASTM International

1.1 This test method is used to identify and to measure the emissions of volatile organic compounds (VOCs) emitted from samples of cured spray polyurethane foam (SPF) insulation using micro-scale environmental test chambers combined with specific air sampling and analytical methods for VOCs....

ASTM D3332-99(2023) - Standard Test Methods for Mechanical-Shock Fragility of Products, Using Shock Machines
October 1, 2023 - ASTM International

1.1 These test methods cover determination of the shock fragility of products. This fragility information may be used in designing shipping containers for transporting the products. It may also be used to improve product ruggedness. Unit or consumer packages, which are transported within an outer...

ASTM C1073-18(2023) - Standard Test Method for Hydraulic Activity of Slag Cement by Reaction with Alkali
October 1, 2023 - ASTM International

1.1 This test method covers the rapid determination of hydraulic activity of slag cement. This test method measures the accelerated strength development of the slag cement by using sodium hydroxide solution as mixing water and curing at elevated temperature. 1.2 The values stated in SI units are to...

Advertisement