loading
NEBB ENVIRONMENTAL SYSTEM - Enviromental Systems Technology
January 1, 1999 - NEBB

This publication has more than 1,020 pages written specifically for persons who need extensive information on heating, ventilating, and air-conditioning (HVAC) systems for background, reference, and practical applications. A true collector's item, this handsomely appointed, hard-back book brings...

International Environmental Risk Management A Systems Approach
August 14, 2020 - CRC

Based on the first edition with extensive analysis of practical applications of environmental risk management and compliance management systems, this second edition of International Environmental Risk Management reflects updates made in the understanding and application of risk...

International Environmental Standards Handbook
June 23, 1999 - CRC

Lack of knowledge about, and noncompliance with, international standards can result in loss of sales and partnership opportunities as well as possible legal action. The International Environmental Standards Handbook provides the necessary historical background to understand the...

ECONOMICS, GAME THEORY AND INTERNATIONAL ENVIRONMENTAL AGREEMENTS: THE CA' FOSCARI LECTURES
May 29, 2019 - WSPC
A description is not available for this item.
JIS INTERNATIONAL STD - JIS International Standardization Handbook
January 1, 2019 - JSA
A description is not available for this item.
ASTM E2552-23 - Standard Guide for Assessing the Environmental and Human Health Impacts of New Compounds for Military Use
September 1, 2023 - ASTM International

5.1 The purpose of this guide is to provide a logical, tiered approach in the development of environmental health criteria coincident with level and effort in the research, development, testing, and evaluation of new materials for military use. Various levels of uncertainty are associated...

JIS ENVIRONMENTAL MGMT - JIS Environmental Management Handbook
January 1, 2019 - JSA
A description is not available for this item.
ASTM D3235-23 - Standard Test Method for Solvent Extractables in Petroleum Waxes
October 1, 2023 - ASTM International

1.1 This test method covers the determination of solvent extractables in petroleum waxes. 1.2 The values stated in SI units are to be regarded as standard. 1.2.1 Exception-The values given in parentheses are for information only. 1.3 This standard does not purport to address all of the safety...

ASTM D3951-18(2023) - Standard Practice for Commercial Packaging
October 1, 2023 - ASTM International

1.1 This practice establishes minimum requirements for packaging of supplies and equipment, exclusive of ammunition, explosives, or hazardous materials, as covered in Title 49 of the Code of Federal Regulations. 1.2 The values stated in inch-pound units are to be regarded as standard. No other...

ASTM D4180-23 - Standard Test Method for Vibratory Packing Density of Formed Catalyst Particles and Catalyst Carriers
October 1, 2023 - ASTM International

1.1 This test method covers the determination of the vibratory packing density of formed catalyst and catalyst carriers. For the purpose of this test, catalyst particles are defined as extrudates, spheres, or formed pellets of 0.8-mm to 4.8-mm (1/32-in. to 3/16-in.) nominal diameter. 1.2 The values...

ASTM D4699-23 - Standard Test Method for Vibratory Packing Density of Large Formed Catalyst and Catalyst Carrier Particles
October 1, 2023 - ASTM International

1.1 This test method covers the determination of the vibratory packing density of formed catalyst and catalyst carrier particles that will not break up significantly under test conditions. For the purpose of this test, catalyst particles are defined as extrudates, spheres or formed pellets greater...

ASTM D7932-17(2023) - Standard Specification for Printed, Pressure-Sensitive Adhesive Labels for Use in Extreme Distribution Environments
October 1, 2023 - ASTM International

This specification provides a standard means for testing and measuring the performance characteristics of printed, pressure-sensitive adhesive labels for containers, particularly containers to be used in extreme distribution environments (for example, hazardous materials labels, aerospace, military...

Advertisement