1.1 This practice establishes minimum requirements for packaging of supplies and equipment, exclusive of ammunition, explosives, or hazardous materials, as covered in Title 49 of the Code of Federal Regulations. 1.2 The values stated in inch-pound units are to be regarded as standard. No...
5.1 Dynamic cushioning test data obtained by this test method are applicable to the cushioning material and not necessarily the same as obtained in a package. In addition to the influence of the package, the data can also be affected by the specimen area, thickness, loading rate, and...
1.1 This specification covers certain requirements for natural rubber gloves used in conducting medical examinations and diagnostic and therapeutic procedures. It also covers natural rubber gloves used in handling contaminated medical material. 1.2 This specification provides for natural rubber...
1.1 This practice covers the evaluation of odors in paper packaging and establishes smelling and testing procedures for trained sensory panels. 1.2 This practice covers the evaluation of odors and flavors transferred to various food media from paper packaging. 1.3 This practice covers...
1.1 These test methods cover determination of the shock fragility of products. This fragility information may be used in designing shipping containers for transporting the products. It may also be used to improve product ruggedness. Unit or consumer packages, which are transported within an...
1.1 This specification covers certain requirements for poly(vinyl chloride) gloves used in conducting medical examinations and diagnostic and therapeutic procedures. It also covers poly(vinyl chloride) gloves used in handling contaminated medical material. 1.2 This specification provides for...
1.1 This specification provides certain requirements for polychloroprene rubber gloves used in conducting medical examinations and diagnostic and therapeutic procedures. 1.2 This specification covers polychloroprene rubber examination gloves that fit either hand, paired gloves, and gloves by size....
1.1 This test method covers determination of the compatibility of commercial SCA and commercial ethylene and propylene glycol engine coolant concentrates. This test method focuses on the solubility of specific chemical species formed in the engine coolant. The short duration of the test (24 h),...
This specification contains test procedures for evaluating the performance and safety of nitrile rubber gloves for use in conducting medical examinations and diagnostic and therapeutic procedures. The products covered by this specification include nitrile rubber gloves that fit either hand, paired...
This specification covers certain requirements for packaged sterile rubber surgical gloves of the natural rubber latex type (Type 1) and of the synthetic rubber latex type (Type 2). The gloves shall be manufactured from any rubber polymer compound, with the inside and outside surfaces of the...
1.1 This terminology is a compilation of definitions of technical terms used in the packaging and distribution environments. Terms that are generally understood or adequately found in other readily available sources are not included. 1.2 A definition is a single sentence with additional...