1.1 This standard specifies the environmental conditions, such as temperature, humidity, and lighting under which cannabis/hemp flowers packaged in fresh format and intended for human use are to be maintained in transit to ensure the safety and quality of the packaged flower. 1.1.1 This...
1.1 This specification covers seven classes of carbon steel tires for railway and rapid transit use. 1.1.1 Class A-For untreated driving tires for locomotives in passenger service. 1.1.2 Class AHT-For heat-treated driving tires for locomotives in passenger service. 1.1.3 Class B-For...
1.1 This specification covers seven classes of carbon steel tires for railway and rapid transit use. 1.1.1 Class A-For untreated driving tires for locomotives in passenger service. 1.1.2 Class AHT-For heat-treated driving tires for locomotives in passenger service. 1.1.3 Class B-For...
4.1 Standards and practices for assuring safety, quality, and weight stabilization during key steps of the cannabis/hemp flowers' sojourn are in order. 4.2 This standard is intended to assure safety, quality, and weight stabilization of packaged cannabis/hemp flower during transit operations...
1.1 This specification covers seven classes of carbon steel tires for railway and rapid transit use. 1.1.1 Class A-For untreated driving tires for locomotives in passenger service. 1.1.2 Class AHT-For heat-treated driving tires for locomotives in passenger service. 1.1.3 Class B-For...
1.1 This specification covers seven classes of carbon steel tires for railway and rapid transit use. 1.1.1 Class A-For untreated driving tires for locomotives in passenger service. 1.1.2 Class AHT-For heat-treated driving tires for locomotives in passenger service. 1.1.3 Class B-For...
1.1 This specification covers quenched and tempered alloy steel axles for mass transit and commuter cars in electric railway service. 1.2 This specification is for solid design roller bearing axles with machined bodies. 1.3 Various axle designs are used for this service including motor and...
This specification covers quenched and tempered alloy steel axles for mass transit and commuter cars in electric railway service. This specification is for solid design roller bearing axles with machined bodies. Various axle designs are used for this service including motor and nonmotor with...
1.1 This specification covers quenched and tempered alloy steel axles for mass transit and commuter cars in electric railway service. 1.2 This specification is for solid design roller bearing axles with machined bodies. 1.3 Various axle designs are used for this service including motor and...
1.1 This specification covers quenched and tempered alloy steel axles for mass transit and commuter cars in electric railway service. 1.2 This specification is for solid design roller bearing axles with machined bodies. 1.3 Various axle designs are used for this service including motor and...
1.1 This practice covers the procedures necessary to follow for measuring resistance-to-earth of the running rails which are used as the conductors for returning the train operating current to the substation in electric mass transit systems. This standard does not purport to address all of...
This document provides governance rules to be used for executing an organized process for business entities to connect to one another electronically for the conduct of electronic trade in a secure and open environment through a standardized framework for information exchange. This standardized...
This specification covers seven classes of carbon steel tires for railway and rapid transit use. Class A-For untreated driving tires for locomotives in passenger service. Class AHT-For heat-treated driving tires for locomotives in passenger service. Class B-For untreated driving tires for...
1.1 This specification covers seven classes of carbon steel tires for railway and rapid transit use. 1.1.1 Class A-For untreated driving tires for locomotives in passenger service. 1.1.2 Class AHT-For heat-treated driving tires for locomotives in passenger service. 1.1.3 Class B-For...
This specification deals with the standard requirements for heat-treated alloy steel axles and solid design roller bearing axles with machined bodies for mass transit and commuter cars in electric and locomotive hauled railway service. Various axle designs are used for this service including...
This specification deals with the standard requirements for heat-treated alloy steel axles and solid design roller bearing axles with machined bodies for mass transit and commuter cars in electric and locomotive hauled railway service. Various axle designs are used for this service including...
NEW!IEC 62236-2:2018 is available as IEC 62236-2:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 62236-2:2018 defines the electromagnetic environment of the whole railway system...
This specification deals with the standard requirements for heat-treated alloy steel axles and solid design roller bearing axles with machined bodies for mass transit and commuter cars in electric and locomotive hauled railway service. Various axle designs are used for this service including...
This specification deals with the standard requirements for heat-treated alloy steel axles and solid design roller bearing axles with machined bodies for mass transit and commuter cars in electric and locomotive hauled railway service. Various axle designs are used for this service including...
This specification deals with the standard requirements for heat-treated alloy steel axles and solid design roller bearing axles with machined bodies for mass transit and commuter cars in electric and locomotive hauled railway service. Various axle designs are used for this service including...