The scope given in clause 1 of EN 60601-1:1990 applies with the following addition: 1.101 R) This part of this European Standard specifies requirements for ventilators, driven by a power source and intended for emergency and transport use. This covers a range of devices, from relatively simple...
This part of IEC 61966 specifies a set of data in colour test chart files for measurements, sampling of successive prints, measurement conditions and forms of reporting the results so as to make possible the characterization of the colour printer and comparison of the results of measurements. The...
This British Standard specifies requirements for construction and performance of thermosetting insulated, armoured, fire-resistant cables of rated voltage 600/1 000 V having low emission of smoke and corrosive gases when affected by fire. This British Standard is applicable to cables for use in...