This drawing describes the requirements for a variable, surface mount, nonwirewound (adjustment type, lead screw actuated) resistor.
This specification covers cast gray iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. These pipe and fittings are not intended for pressure applications. The cast iron shall be produced by an established commercial method...
This European Standard specifies dimensions, tolerances, characteristics and qualification requirements for MORTORQ Spiral Drive Recesses . [MORTORQ® is the trade name of a product supplied by licensees of the Phillips Screw Company. This information is given for the convenience of users of...
5.1 This test method measures the tendency of automotive manual transmission and final drive lubricants to deteriorate under high-temperature conditions, resulting in thick oil, sludge, carbon and varnish deposits, and the formation of corrosive products. This deterioration can lead to...
This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, C35330, C35350, and C35600. These alloys have nominal composition given in Table 1. This...
1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, C35330, C35350, and C35600. These alloys have nominal composition given in Table 1. 1.1...
ISO 2903:2016 specifies a tolerance system for metric trapezoidal screw threads in accordance with ISO 2902. The tolerances refer to the design profile in accordance with ISO 2901. The tolerance system does not apply to trapezoidal screw threads with special requirements on axial...