1.1 This document specifies the safety requirements for lifting tables for raising and/or lowering goods and/or persons associated with the movement of goods carried by the lifting table (i.e. not for passenger use), for a vertical travel of up to 3,0 m. 1.2 This European...
This European Standard specifies technical safety requirements and measures for mobile or movable jacks (see 3.6) and associated lifting equipment. This European Standard deals with all significant hazards pertinent to mobile or movable jacks and associated lifting...
This European Standard specifies requirements for lifting bag systems, where intended operation is inflation by compressed air and used primarily by fire and rescue services. This European Standard applies to lifting bag systems including some or all of the following components: -...
Safety requirements for lifting tables for raising/lowering goods and/or associated persons for vertical travel up to 3 metres.
1.1 This European Standard specifies the safety requirements for design, construction, installation, maintenance and testing of dock levellers and for safety components on dock levellers. With the exception of: a) dock levellers for marine and aircraft applications; b) lifting...
This European Standard specifies requirements for the following hand powered lifting equipment defined in clause 3: - Hand chain blocks; - Lever hoists; - Jaw winches; - Hand powered trolleys supporting lifting machines; - Drum winches; - Pulley blocks and deflection pulley....
This European Standard specifies safety requirements for design of tail lifts as defined in 3.1 for mounting on wheeled goods vehicles. It also specifies the verification of such tail lifts and the safety information that shall be provided for their use. This European...
This part of EN 12079 specifies requirements for lifting sets for use with containers in offshore service. Other parts of the standard are: EN 12079-1, Offshore containers and associated lifting sets â€" Part 1: Offshore container - Design, manufacture
1.1 This document specifies the safety requirements for the construction and installation of power operated lifts attached to cranes and intended for access to workplaces on cranes, by authorised persons. This includes intended use, erection, dismantling, inspection and maintenance....
This Part of EN 1677 specifies requirements for forged steel lifting hooks of grade 4 having latch and eye up to 31,5 t WLL, mainly for use in: - chain slings according to EN 818-5 - steel wire rope slings according to prEN 13414-1:1998 - textile slings according to EN 1492-1, EN 1492-2....
This part of EN 12079 specifies requirements for the periodic inspection, examination and testing of offshore freight and service containers, built in accordance with EN 12079-1, with maximum gross mass not exceeding 25000 kg and their associated lifting
This Part of EN 1677 specifies requirements for forged steel lifting hooks with latch of grade 8 having eye or clevis and pin up to 63 t WLL, mainly for use in: - chain slings according to EN 818-4 - steel wire rope slings according to prEN 13414-1:1999 - textile slings according to prEN...
This European Standard specifies the requirements related to safety, including methods of rating and testing single-, two-, three-, four-leg and endless slings, with or without fittings, made of sisal, hemp and manila 3- and 4-strand laid construction natural fibre ropes and polyamide,...
This part of prEN 12927 specifies the safety requirements for the Storage, transportation, installation and tensioning of ropes for installations for the transportation of passenger by rope. It also includes the requirements for adjusting, measuring and recording the condition of the rope...
This European Standard specifies requirements for forged steel Dee and bow shackles of grade 6 for general lifting purposes in a range of working load limits 0,5 t to 25 t maximum. This standard applies only to those shackles with threaded pins. Annex A gives information on the safe use of...
This standard specifies the construction requirements, calculation of WLL, verification, certification and marking of steel wire rope slings for general lifting service. It covers single-, two-, three- and four-leg slings, with ferrule-secured or spliced eye terminations and spliced or...
This European Standard specifies the construction requirements, calculation of WLL, verification, certification and marking of steel wire rope slings for general lifting service. It covers single-, two-, three- and four-leg slings, with ferrule-secured or spliced eye terminations and spliced...
This Part of this European Standard specifies the particular materials, manufacturing and testing requirements for ropes for general lifting applications. The particular hazards covered by this Part are identified in Clause 4. This Part of this European Standard does not establish...
This European Standard applies to stationary, mobile and movable vehicle lifts, which are not intended to lift persons but which are designed to raise vehicles totally, for the purpose of examining and working on or under the vehicles whilst in a raised position. The vehicle...