1.1 This European Standard specifies the safety requirements for design, construction, installation, maintenance and testing of dock levellers and for safety components on dock levellers. With the exception of: a) dock levellers for marine and aircraft...
This section species surface mounted hydraulic dock lifts. NFPA 70 NEMA KS-1 SAA AS1318
A. This section specifies electrohydraulic hinged lip board type dock levelers.
NOTE: This guide specification covers requirements for dock bumpers, truck-trailer restraining devices, and industrial, mechanical and electro-hydraulic dock levelers of the fixed hinged type.
This section specifies dock bumpers, and door seals.
This CID covers a conveyor high-line dock to act as a holding area for single or married military pallets, ISO and lower deck containers, and type V aerial delivery platforms.
7.1 A-UGVs operate in a wide range of applications such as manufacturing facilities and warehouses. The testing results of the candidate A-UGV shall describe, in a statistically significant way, the ability of the A-UGV to position itself at a fixed location or relative to a dock. This test...
This test method defines standard tests that demonstrate and confirm positioning of an A-UGV. Positioning, the repeatability of A-UGV location when stationary after completing maneuvers to a stop location, may be defined globally or locally relative to local infrastructure. The latter has become...
This European Standard specifies safety requirements for design of tail lifts as defined in 3.1 for mounting on wheeled goods vehicles. It also specifies the verification of such tail lifts and the safety information that shall be provided for their use. This European Standard deals...