BS EN 61076-2-106 - Connectors for electronic equipment - Product requi rements Part 2-106: Circular connectors - Detail specification for connectors M 16 x 0,75 with screw-locking and degree of protection IP40 or IP
September 30, 2011
- BSI
A description is not available for this item.
BS DD IEC/PAS 61076-2-108 - Connectors for electronic equipment - Product requirements - Part 2-108: Circular connectors - Detail specification for glass to metal seal style M12 connectors with screw-locking intended to mate with connectors conforming to IEC 61076-2-101
July 31, 2009
- BSI
A description is not available for this item.
BS EN 61076-2-105 - Connectors for electronic equipment - Product requirements - Part 2-105: Circular connectors - Detail specification for M5 connectors with screw-locking
March 31, 2008
- BSI
A description is not available for this item.
BS EN 61169-29 - Radio-frequency connectors - Part 29: Sectional specification - Miniature radio frequency coaxial connectors model screw, snap-on, push-pull or quick-lock, slide-in (rack and panel applications) - Characteristic impedance 50 ohms (type 1,0/2,3) - 50 ohms and 75 ohms applications
November 9, 2005
- BSI
A description is not available for this item.
IEC 60654-3 - Operating conditions for industrial-process measurement and control equipment. Part 3: Mechanical influences
January 1, 1983
- IEC
Part 3 of the standard considers the specific operating conditions of vibration, shock, seismic and mechanical stress conditions to which land-based, and off-shore, industrial-process measurement and control systems or parts of systems may be exposed during operation, storage or transportation....