loading
AS7510B - Coupling Assembly, Threadless, Flexible, Self-Locking, Fixed Cavity, High Conductivity, Self-Bonding, Part Specification
December 18, 2023 - SAE International

This SAE Aerospace Standard (AS) defines the requirements for a threadless, flexible, high conductive, self-bonding coupling assembly which, when installed on defined ferrules, provides a flexible connection for joining ducting and components in pressurized fluid systems. The assembled coupling is...

AS54381-3 - AS54381-390 Nut, Self Locking, Extended Washer, Double Hexagon - For Use with Impedance Type Bolts
November 17, 2023 - SAE Industry Technologies Consortia

Scope is unavailable.

J2536_202304 - Anti-Lock Brake System (ABS) Road Test Evaluation Procedure for Trucks, Truck-Tractors, and Buses
April 12, 2023 - SAE International

Test procedure for anti-lock brake system (ABS/anti-lock) performance for trucks, truck-tractors, and buses over 4536 kg (10000 pounds).

AS64366-2 - AS64366-374 Nut, Self Locking, Spline Drive
October 18, 2023 - SAE Industry Technologies Consortia

Scope is unavailable.

AS27850-13 - AS27850-899 Nut, Self-Locking, Shank, Flange Restrained
October 18, 2023 - SAE Industry Technologies Consortia

Scope is unavailable.

AS62160-3 - AS62160-169 Insert Salvage - Inch Thinwall - Long Screw Locking
October 18, 2023 - SAE Industry Technologies Consortia

Scope is unavailable.

AS44708-5 - AS44708-714 Nut, Self-Locking, Shank, Flange Restrained
October 18, 2023 - SAE Industry Technologies Consortia

Scope is unavailable.

AS62140-3 - AS62140-149 Insert Salvage - Inch Thinwall - Short Screw Locking
October 18, 2023 - SAE Industry Technologies Consortia

Scope is unavailable.

ASTM F2276-23 - Standard Specification for Fitness Equipment
August 1, 2023 - ASTM International

This specification establishes parameters for the design and manufacture of fitness equipment intended for use by individuals age 12 and above. The design and construction requirements for the following are specified: (1) stability, (2) support, (3) edges, corners, and tube ends, and (4) moving...

AS6264A - CLAMP, LOOP, TUBE 17-7PH, CUSHION, SELF-LOCKING
September 18, 2023 - SAE International
A description is not available for this item.
ASTM D5649-15(2023) - Standard Test Method for Torque Strength of Adhesives Used on Threaded Fasteners
May 1, 2023 - ASTM International

5.1 This test method provides reasonably accurate information with regard to the determination of the securing or locking effect of adhesives used in threaded fasteners. This test method may also be used to determine the degree of cure and the effect of environment on torque strength. 5.2...

AS14227E - LOCK, ROD END, IMPROVED STRENGTH, NAS LUG
February 14, 2023 - SAE International
A description is not available for this item.
ASTM F842-17(2023) - Standard Test Methods for Measuring the Forced Entry Resistance of Sliding Door Assemblies, Excluding Glazing Impact
May 1, 2023 - ASTM International

1.1 These test methods determine the ability of sliding door assemblies to restrain, delay, or frustrate forced entry. 1.2 For purposes of these test methods, sliding door assemblies are defined as described in 1.2.1 - 1.2.4 and as shown in Fig. 1. Sliding door assemblies with a combination of...

AS4847B - Shank Nuts, Captive Blind Fastener, Mating Retaining Flange, Design Standard For
May 10, 2023 - SAE International

This design standard provides information on the use of self-locking shank nuts, thread sizes .1640-36 through .3750-24, together with details of flange hole and abutment shoulder for their installation.

Advertisement