loading
WIRELESS CONTROL FOUNDATI - Wireless Control Foundation: Continuous and Discrete Control for the Process Industry
January 1, 2015 - ISA

In this book, the authors address the wireless communication concepts and terminology that are needed to apply wireless control in the process industry. The control system interfaces and wireless field devices described in this book are based on wireless standards for industrial settings and can be...

IEEE WIRELESSMAN - Inside the IEEE 802.16 Standard for Wireless Metropolitan Area Networks
January 1, 2006 - IEEE
A description is not available for this item.
IEEE WIRELESS DICTIONARY - Wireless Dictonary
January 1, 2005 - IEEE
A description is not available for this item.
IEEE WIRELESS COMM STANDS - A Study of IEEE 802.11, 802.15, and 802.16
January 1, 2004 - IEEE
A description is not available for this item.
IEEE WIRELESS MULTIMEDIA - A Guide to the IEEE 802.15.3 Standard
January 1, 2004 - IEEE
A description is not available for this item.
IEEE WIRELESS COMMUNICAT - WIRELESS COMMUNICATIONS: PRINCIPLES AND PRACTICE
IEEE
A description is not available for this item.
WIRELESS/MOBILE CD - WIRELESS/MOBILE STANDARDS COLLECTION
IHS
A description is not available for this item.
IHS WIRELESS STANDARDS - WIRELESS STANDARDS COLLECTION
IHS
A description is not available for this item.
ISO DIS 2100-422 - Aerospace elements of electrical and optical connection - Test methods - Part 422: Locking wire hole strength
August 4, 2017 - ISO

This standard specifies a method of verifying that the locking wire holes in an element of connection are of sufficient strength to meet normal usage. It shall be used together with ISO 2100-100.

NASM20995 - WIRE, SAFETY OR LOCK
May 31, 2019 - AIA/NAS
A description is not available for this item.
DS/EN 3904 - Aerospace series – Washers, wire locking in aluminium alloy, anodized
November 27, 2017 - DS

This European Standard specifies the characteristics of wire locking washers in aluminium alloy, anodized for maximum operating temperature 120 °C for aerospace applications.

AS4561-1 - AS4561 Wire Locking Tabs
December 4, 2015 - SAE Industry Technologies Consortia

No scope available.

TS375-1 - TS375 Locking Wire Hole Strength
November 1, 1990 - SAE Industry Technologies Consortia

No scope available.

DIN EN 3904 - Aerospace series - Washers, wire locking in aluminium alloy, anodized; German and English version EN 3904:2017
January 1, 2018 - DIN

This European Standard specifies the characteristics of wire locking washers in aluminium alloy, anodized for maximum operating temperature 120 °C for aerospace applications.

MS 27788 - SWITCH, TOGGLE, TWO POLE, ENVIRONMENTALLY SEALED, LEVER LOCK, INTEGRATED WIRE TERMINALS
August 10, 2018 - NPFC
A description is not available for this item.
MS 27789 - SWITCH, TOGGLE, FOUR POLE, ENVIRONMENTALLY SEALED, LEVER LOCK, INTEGRATED WIRE TERMINALS
August 9, 2018 - NPFC
A description is not available for this item.
DEF STAN 95-07 - Wire for Locking Purposes and Wire Locking Practice for Aerospace Use
August 25, 2004 - MODUK

Defence Standard specifies the requirements for wire for locking purposes and wire locking practice for aerospace use. This Defence Standard implements STANAG 3625 (Edition 4)

Advertisement