In this book, the authors address the wireless communication concepts and terminology that are needed to apply wireless control in the process industry. The control system interfaces and wireless field devices described in this book are based on wireless standards for industrial settings and can be...
This standard specifies a method of verifying that the locking wire holes in an element of connection are of sufficient strength to meet normal usage. It shall be used together with ISO 2100-100.
This European Standard specifies the characteristics of wire locking washers in aluminium alloy, anodized for maximum operating temperature 120 °C for aerospace applications.
No scope available.
No scope available.
This European Standard specifies the characteristics of wire locking washers in aluminium alloy, anodized for maximum operating temperature 120 °C for aerospace applications.
Defence Standard specifies the requirements for wire for locking purposes and wire locking practice for aerospace use. This Defence Standard implements STANAG 3625 (Edition 4)