loading
PCMCIA SYSTEM - PCMCIA SYSTEM ARCHITECTURE
PCMCIA
A description is not available for this item.
IEEE INFORMATION - INFORMATION GRAPHICS: A COMPRHENSIVE ILLUSTRATED REFERENCE
IEEE
A description is not available for this item.
ASME B107.24 - Locking Pliers
January 1, 2002 - ASME

This Standard covers the dimensions and functional characteristics of locking pliers that are suitable for gripping and wrenching operations. Some of the locking wrench pliers are provided with cutters. Inclusion of dimensional and functional data in this Standard is not intended to...

ANSI A156.25 - ELECTRIFIED LOCKING DEVICES
January 1, 2018 - BHMA

Electrified locking systems are usually comprised of four functional components: locking devices, input devices, controlling devices, and power supplies. This Standard establishes requirements for the locking devices, whose mechanical aspects are described in the...

ASTM D7853-13(2020) - Standard Test Method for Hydraulic Pullout Resistance of a Geomembrane with Locking Extensions Embedded in Concrete
June 1, 2020 - ASTM International

1.1 This test method covers the determination of the hydraulic pullout resistance of a geomembrane with locking extensions embedded in concrete by determining the pressure required for locking extensions of the embedded specimen to pullout of the concrete. 1.2 The values stated in SI...

ASTM D7853-13 - Standard Test Method for Hydraulic Pullout Resistance of a Geomembrane with Locking Extensions Embedded in Concrete
March 1, 2013 - ASTM International

1.1 This test method covers the determination of the hydraulic pullout resistance of a geomembrane with locking extensions embedded in concrete by determining the pressure required for locking extensions of the embedded specimen to pullout of the concrete. 1.2 The values stated in SI...

GMKOREA EDS-M-8931 - Locking Agent-Screw
June 1, 2011 - GMKOREA

This specification specifies the general requirements of locking agent for fixing and sealing of thread screws used for engine, transmission, and chassis of automobile.

DS/EN 16014 - Hardware for furniture - Strength and durability of locking mechanisms
September 8, 2011 - DS

This European Standard specifies test methods and requirements for the strength and durability of all types of locking mechanisms for furniture and their components for all fields of application. This European Standard does not apply to latching mechanisms. The tests consist of the...

ANSI A156.24 - DELAYED EGRESS LOCKING SYSTEMS
January 1, 2018 - BHMA

This standard covers products used in connection with conventional exit devices or locks causing the doors to remain locked after releasing actuation for a predetermined length of time. Performance criteria are included for functional, cycle, operational, fail-safe and overload requirements....

NASM7873 - NUT, SELF-LOCKING, 1,200 °F
February 29, 2012 - AIA/NAS

This specification covers self-locking nuts and self-locking plate nuts for use where temperatures will not exceed 1,200 °F.

NAS1413 - PINS AND COLLARS, SWAGE LOCKING
November 30, 2016 - AIA/NAS

Purpose. This specification establishes the requirements for pull-type and stump-type, flush and protruding head, swage locking pins and collars of various materials for use as permanent attachment fasteners. Classification. The swage locking pins and collars covered by this...

ASTM C964-20 - Standard Guide for Lock-Strip Gasket Glazing
March 1, 2020 - ASTM International

3.1 This guide provides information and guidelines for the design of lock-strip gasket glazing systems. For related standards, see Specifications C542, C716, and C963.

ASTM C964-19 - Standard Guide for Lock-Strip Gasket Glazing
August 1, 2019 - ASTM International

3.1 This guide provides information and guidelines for the design of lock-strip gasket glazing systems. For related standards, see Specifications C542, C716, and C963.

FORD WSS-M11P45-A1 - ADHESIVE, THREAD LOCKING - MICRO ENCAPSULATED
October 31, 1989 - FORD

1. SCOPE This specification defines the performance requirements for thread locking adhesives which are applied to threaded parts.

MIL-STD-763 - LOCKING DEVICES
December 18, 1996 - NPFC
A description is not available for this item.
MS 90405 - PIN, LOCKING
NPFC
A description is not available for this item.
MS 24206 - SLEEVE, LOCKING
NPFC
A description is not available for this item.
NAS546 - RING-LOCKING
AIA/NAS
A description is not available for this item.
ASTM C964-07(2012) - Standard Guide for Lock-Strip Gasket Glazing
December 1, 2012 - ASTM International

3.1 This guide provides information and guidelines for the design of lock-strip gasket glazing systems. For related standards, see Specifications C542, C716, and C963.

ASTM C964-07 - Standard Guide for Lock-Strip Gasket Glazing
June 1, 2007 - ASTM International

This guide provides information and guidelines for the design of lock-strip gasket glazing systems. For related standards, see Specifications C 542, C 716, and C 963 .

Advertisement