This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. NOTE 1-Socket-type CPVC plastic pipe fittings, Schedule 40, which were formerly included in this standard, are now covered by...
This specification covers requirements for poly(vinyl chloride) (PVC) profile sewer pipe and fittings with integral bell and elastomeric seal joints or plain end pipe with couplings in sizes (4 to 48 in.) based on a controlled inside diameter. The values stated in inch-pound units are to be...
This specification covers plastic insert fittings for polyethylene (PE) plastic pipe, and also PVC insert fittings for PE to PVC pipe transitions. Included are requirements for materials, workmanship, dimensions, and burst pressure. The text of this specification references notes, footnotes, and...
This specification covers high strength, seamless pipe and tube of nickel alloys (UNS N07022, UNS N07725, UNS N07740, UNS N09945, UNS N09925, UNS N07718, UNS N10276, UNS N06985)2 as shown in Table 1. Pipe and tube shall be supplied in the cold worked or cold worked and precipitations hardened or...
This specification covers nominal and minimum wall thickness welded tubes and welded and cold worked tubes made from the nickel alloys listed in Table 1. Anticipated uses cover applications where strength and strength at elevated temperatures are desired attributes. Some examples are hydraulic...
This specification covers UNS N08925, UNS N08354, and UNS N089262 seamless, cold-worked or hot-finished pipe and tube intended for general corrosive service. ASTM International has adopted definitions whereby some grades, such as UNS N08904 previously in this specification, were recognized...
This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical properties, dimensions, coating, test methods, inspection, certification, and product marking for hubless cast...
This specification covers the composition, sizes, dimensions, and physical properties of cellular glass thermal insulation intended for use on surfaces operating at temperatures between −450 and 800°F (−268 and 427°C). It is possible that special fabrication or techniques for pipe insulation, or...
This specification2 covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for hightemperature service. Pipe ordered to this specification shall be suitable for bending, flanging (vanstoning), and similar forming operations, and for fusion welding. Selection will depend...
This specification covers two types, seamless (S) and electric-resistance-
This specification covers the performance of shielded transition couplings to join dissimilar DWV pipe and fittings above ground up to and including 15-in. pipe and fittings. This standard is intended to cover reducing couplings used to join pipes and fittings of different sizes, materials, and...
This specification covers extruded preformed flexible cellular polyolefin thermal insulation operating temperatures from -150°F to 200°F (-101°C to 93°C). For specific applications, the actual temperature limit shall be agreed upon between the manufacturer and the purchaser. The use of thermal...
This practice covers the structural design of corrugated steel pipe and pipe-arches, ribbed and composite ribbed steel pipe, ribbed pipe with metallic-coated inserts, closed rib steel pipe, composite corrugated steel pipe, and steel structural plate pipe, pipe-arches, and underpasses for use as...
This specification covers black and hot-dipped galvanized welded and seamless steel pipe in NPS 1/2 to NPS 10, inclusive [DN 15 to DN 250, inclusive] (Note 1), with wall thicknesses as given in Table 1 and Table 2. Pipe having other wall thicknesses may be furnished provided such pipe complies with...
This specification2 covers two grades of electric-resistance-
This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering material, manufacture, mechanical and chemical properties, coating, test methods, inspection, certification,...
This specification2 covers seamless carbon steel pipe intended primarily for service at atmospheric and lower temperatures, NPS 1⁄8 to 26 [DN 6 to 650] inclusive, with nominal (average) wall thickness as given in ANSI B36.10. Pipe having other dimensions may be furnished, provided such pipe...
This specification covers welded austenitic, ferritic, and austenitic-ferritic duplex stainless steel mechanical tubing intended for use in ornamental, structural, exhaust, and other applications where appearance, mechanical properties, or corrosion resistance is needed. The grades covered are...
This practice governs procedures and references ASTM specifications for underground installation of thermoplastic pressure piping, 63 in. (1372 mm) nominal size and smaller. It is beyond the scope of this practice to describe these procedures in detail since it is recognized that significant...
This specification covers requirements and test methods for materials, dimensions, workmanship, extrusion quality, and a form of marking for extruded poly (vinyl chloride) (PVC) profile strips used for field fabrication of PVC liners for existing man-entry (36 in. to 144 in. (900 mm to 3650 mm) in...