013490-000000-000000
013490-000000-000000
004950-000000-000000
This code shall apply to the design, construction, location, installation, operation, and maintenance of refrigerated and nonrefrigerated utility gas plants including LP-Gas containers, piping, and associated process equipment, and controls and fire protection. Coverage begins...
5.1 LP-gas is colorless and odorless, and not detectable by normal human senses. To provide an olfactory warning in the event of a leak, LP-gas intended for domestic or commercial fuel use is intentionally odorized so as to be readily detectable well below flammable or...
1.1 This test method covers the determination of the gauge vapor pressures of liquefied petroleum gas products at temperatures of 37.8?°C (100?°F) up to and including a test temperature of 70?°C (158?°F). (Warning-Extremely flammable gas. May be harmful when inhaled.) Note 1: An...
000510-000000-000000
1.1 This practice covers equipment and procedures for obtaining a representative sample of specification Liquefied Petroleum Gas (LPG), such as specified in Specification D1835, GPA 2140, and comparable international standards. This standard is applicable to flow-through cylinders with two...
1.1 This specification covers those products commonly referred to as liquefied petroleum gases, consisting of propane, propene (propylene), butane, and mixtures of these materials. Four basic types of liquefied petroleum gases are provided to cover the common use applications. 1.2...
1.1 This practice covers equipment and procedures for obtaining a representative sample of specification Liquefied Petroleum Gas (LPG), such as specified in Specification D1835, GPA 2140, and comparable international standards. 1.2 This practice is suitable for obtaining representative...
000210-000000-000000
1.1 This test method2 covers the detection of hydrogen sulfide in liquefied petroleum (LP) gases. The sensitivity of the test is about 4?mg/m3 (0.15 to 0.2 grain of hydrogen sulfide per 100?ft3) of gas. 1.2 The values stated in SI units are to be regarded as standard. The...
013370-000000-000000
1.1 This test method covers the quantitative determination of individual hydrocarbons in liquefied petroleum (LP) gases and mixtures of propane and propene, excluding high-purity propene in the range of C1 to C5. Component concentrations are determined in the range of 0.01?% to 100?%...
1.1 This specification covers those products commonly referred to as liquefied petroleum gases, consisting of propane, propene (propylene), butane, and mixtures of these materials. Four basic types of liquefied petroleum gases are provided to cover the common use applications. 1.2...
1.1 This test method covers the quantitative determination of individual hydrocarbons in liquefied petroleum (LP) gases and mixtures of propane and propene, excluding high-purity propene in the range of C1 to C5. Component concentrations are determined in the range of 0.01?% to 100?%...
This specification covers those products commonly referred to as liquefied petroleum gases, consisting of propane, propene (propylene), butane, and mixtures of these materials. Four basic types of liquefied petroleum gases are provided to cover the common use applications. This...
000250-000000-000000
005670-000000-000000