This Japanese Industrial Standard specifies the technical drawings for mechanical engineering, mainly part drawings and assembly drawings based on JIS Z 8310. The matters not stated in this Standard shall be in accordance with JIS Z 8310 and other individual Japanese...
This Standard sets out requirements and recommendations for mechanical engineering drawing practice. It is complementary to AS 1100.101. The Standard provides information on surface texture and welding, and the simplified representation of pipelines. Details are also provided on...
1.1 This specification covers the requirements for copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc
This SAE Aerospace Recommended Practice (ARP) defines all the relevant issues that affect the generation of an Interface Control Document for Mechanical Actuation Sub-Systems. It is intended to provide to all parties involved with the generation of Mechanical Actuation Sub-Systems, a...
1.1 This specification covers the requirements for Copper Alloy UNS No. C18080 for plate, sheet, strip, and rolled bar. Note 1: Since Copper Alloy UNS No. C18080 is frequently used in a variety of applications where yield strength and stress-corrosion resistance may be critical, it is recommended...
1.1 This practice covers the sampling, for the determination of chemical composition (Note 1), of nonferrous metals and alloys that have been reduced to their final form by mechanical working; that is, by such means as rolling, drawing, and extruding. 1.1.1 Refer to Practice E255 for...
1.1 This practice establishes criteria for the design of amusement rides, devices and major modifications to amusement rides and devices manufactured after the effective date of publication except as noted in 1.2. 1.2 This practice shall not apply to: 1.2.1 Patron directed amusement rides or...
1.1 This practice establishes criteria for the design of amusement rides, devices and major modifications to amusement rides and devices manufactured after the effective date of publication except as noted in 1.2. 1.2 This practice shall not apply to: 1.2.1 Patron directed amusement rides or...