This document defines performance standards which mechanical fiber optic cable splices must meet to be accepted for use in aerospace platforms and environments.
This standard covers jacketed single-fiber multimode and single-mode fiber optic cables for aerospace usage.
This standard covers jacketed single-fiber multimode and single-mode fiber optic cables for aerospace usage.
Intent.1 The intent of this test is to establish the ability of a fiber optic cable (or fiber optic cable component, when appropriate) to mechanically withstand twisting. Measurements. The following parameters may be measured or observed: (a) The...
This standard covers jacketed single-fiber multimode and single-mode fiber optic cables for aerospace usage.
This specification includes detailed requirements for a fiber optic cable splice compliant with AS5405.
This design criteria standard provides design requirements for digital fiber optic systems having data transmission rates not greater than 500 megabits per second (Mbps) installed aboard Navy surface ships and submarines. The proper application of component specifications and other...
This document defines general practices for testing the physical layer of a fiber optic cable system. It is the intention of this document to outline proven practices for engineers and technicians engaged in testing and supporting fiber optic cable systems...
This specification covers the performance requirements, dimensions, quality assurance criteria, test procedures, and cable codification for fiber optic cables suitable for use on commercial aircraft.
This document is based upon the SAE ARP5602 document, A Guideline for Aerospace Platform Fiber Optic Training and Awareness Education. ARINC Report 807: Fiber Optic Training Requirements is a subset of the SAE ARP5602 document designed to meet the requirements of the...
Recent earthquakes and space program-related news serve as potent reminders of the uses fiber optic technology offers to an increasingly complex world. Like living organisms sensitive to subtle changes in the environment, buildings, structures, and space vehicles can be equipped to...
This specification covers the dimensions, performance, and quality assurance criteria for fiber optic MT contacts, including performance test requirements and procedures, suitable for use on commercial aircraft.
This Generic Specification is applicable to fiber optic cables for use in communications systems and in other systems using similar technologies. This document assumes that an optical fiber Detail Specification, per the EIA/TIA-492-Series, will specify the requirements...
This test method may be used to test any type of fiber optic cable, using the appropriate Procedure and test parameters, as required by the Detail Specification.