1.1 This guide covers general guidelines for the in vivo assessment of tissue-engineered medical products (TEMPs) intended to repair or regenerate bone. TEMPs included in this guide may be composed of natural or synthetic biomaterials (biocompatible and biodegradable) or composites thereof,...
1.1 This guide covers general guidelines for the pre-clinical in vivo assessment of tissue-engineered medical products (TEMPs) intended to repair or regenerate bone in an interbody and/or posterolateral spinal environment. TEMPs included in this guide may be composed of, but are not limited...
This part of IEC 61587 specifies security aspects and security performance levels of the mechanical construction of indoor cabinets in accordance with IEC 60917 (all parts) and IEC 60297 (all parts). This document does not address vandalism. NOTE Protection against vandalism is typically...
This document specifies a method of testing the laser-induced ignition and damage of medical beam delivery systems to allow checking of suitable products according to the classification system. NOTE 1 Take care when interpreting these results, since the direct applicability of the...
This document covers shielded and unshielded free and fixed connectors, circular or rectangular, for balanced single-pair data transmission, with current-carrying capacity. It specifies the IEC 63171 series' common mechanical, electrical and transmission characteristics and environmental...
IEC 63211-3-5:2020(E) defines common procedures for surface durability mechanical test methods. This document generally describes the test equipment and procedures used for each method when applied on all levels, from parts (i.e. outermost surface parts of products,...
This part of IEC 63171 covers two-way, shielded or unshielded, free and fixed connectors for data transmission with frequencies up to 600 MHz and with current carrying capacity up to 2,0 A at 60 °C. It is intended to specify the common dimensions, mechanical, electrical, signal integrity,...
This part of IEC 63211 defines common procedures for surface durability mechanical test methods. This document generally describes the test equipment and procedures used for each method when applied on all levels, from parts (i.e. outermost surface parts of products,...
This part of IEC 60603-7 covers 8-way, unshielded, free and fixed connectors and is intended to specify the common dimensions (interface dimensions), mechanical, electrical and environmental characteristics and tests for the family of IEC 60603-7-x connectors. These connectors are...
This part of IEC 60352 is applicable to spring clamp connections made with stripped wire without further preparation: - solid conductors of 0,32 mm to 3,7 mm nominal diameter (0,08 mm2 to 10 mm2 cross‑section), or - stranded conductors of 0,08 mm2 to 10 mm2 cross-section, or - flexible conductors...
This part of IEC 60603-7 covers 8-way, unshielded, free and fixed connectors and is intended to specify the common dimensions (interface dimensions), mechanical, electrical and environmental characteristics and tests for the family of IEC 60603-7-x connectors. These connectors are...
This part of IEC 60603-7 covers 8-way, unshielded, free and fixed connectors and is intended to specify the common dimensions (interface dimensions), mechanical, electrical and environmental characteristics and tests for the family of IEC 60603-7-x connectors. These connectors are...
This part of IEC 60352 is applicable to spring clamp connections made with stripped wire without further preparation: - solid conductors of 0,32 mm to 3,7 mm nominal diameter (0,08 mm2 to 10 mm2 cross‑section), or - stranded conductors of 0,08 mm2 to 10 mm2 cross-section, or - flexible conductors...
This part of IEC 60352 is applicable to spring clamp connections made with stripped wire without further preparation: - solid conductors of 0,32 mm to 3,7 mm nominal diameter (0,08 mm2 to 10 mm2 cross‑section), or - stranded conductors of 0,08 mm2 to 10 mm2 cross-section, or - flexible conductors...
IEC 60352-5:2020 is applicable to solderless press-in connections for use in electrical and electronic equipment and components. The press-in connection consists of a termination having a suitable press-in zone which is inserted into a hole of a board. Information on materials and data from...
This part of IEC 61969 specifies a set of basic environmental requirements and tests, as well as safety aspects for outdoor enclosures under conditions of non-weather protected locations above ground. The purpose of this document is to define a minimum level of environmental performance in...
IEC 63171-1:2020 covers two-way, shielded or unshielded, free and fixed connectors for data transmission with frequencies up to 600 MHz and with current carrying capacity up to 2,0 A at 60 °C. It is intended to specify the common dimensions, mechanical, electrical, signal integrity,...
This part of IEC 60352 is applicable to solderless press-in connections for use in electrical and electronic equipment and components. The press-in connection consists of a termination having a suitable press-in zone which is inserted into a hole of a board. Information on materials and data...