This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
1.1 This specification covers cold-drawn buttweld carbon steel tubes for use as mechanical tubing. 1.2 This specification covers round, square, rectangular, and special shape mechanical tubing. 1.3 Round tube size ranges covered are outside diameters up to 3 1/2 in. (88...
This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1-3. When welding is used for joining the weldable mechanical tube grades, the welding procedure shall be suitable for the grade, the condition of the...
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings 8.0 inches (200 mm) and under in in thickness, diameter or for hexagons least nominal cross-sectional dimension, and stock of any size for forging or flash...
This specification covers an aircraft-quality, low-alloy steel in the form of mechanical tubing.
This specification covers an aircraft-quality, low-alloy steel in the form of mechanical tubing.
This specification covers an aircraft-quality, low-alloy steel in the form of mechanical tubing.
This specification covers an aircraft-quality, low-alloy steel in the form of mechanical tubing.
This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or heading.
This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
This specification covers a nitriding grade of premium aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock.
This specification covers a premium aircraft-quality, high-strength, low-alloy steel in the form of bars, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
This specification covers a premium aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
The purpose of this document is to provide the aerospace industry with standards for minimum stock removal allowances for bars and mechanical tubing to provide surfaces which are free from decarburization, seams, laps, tears, cracks, pits, and other injurious surface imperfections.
This specification covers a corrosion and heat resistant steel in the form of forgings, wire, bars, and mechanical tubing, flash welded rings, and stock of any size for forging or flash welded rings.
This part of the specification covers the requirement for seamless mechanical tubing used in the Company's products. Unless otherwise specified herein, ASTM A519 shall apply. Restricted Chemical Substances Effective January 1, 2007, all product supplied to the requirements of this...
This specification covers for several grades of carbon and alloy steel mechanical tubing, either hot-finished or cold-finished. The steel used in the mechanical tubing may be cast in ingots or may be strand cast. When steel of different grades is sequentially strand...
1.1 This specification covers electric-resistance-
This specification covers a corrosion and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.