1.1 This specification2 covers the requirements for seamless copper and copper alloy tubing on which the external or internal surface, or both, has been modified by a cold-forming process to produce an integral enhanced surface for improved heat transfer. 1.2 The tubes are typically used in...
This specification covers the requirements for wrought seamless or welded and drawn 18chromium-14nickel-
This standard specifies test methods for kinking properties for single lumen catheters and medical tubing, as presented for clinical use, when bent in a single plane. It is recognized that other forces e.g. twisting will influence the behaviour of the product, but no standard test...
016960-000000-000000
5.1 In the battle to reduce medical device and implant-related infections, prevention of bacterial colonization of surfaces is a logical strategy. Bacterial colonization of a surface is a precursor to biofilm formation. Biofilm is the etiological agent of many implant and device-related...
This document specifies requirements for the basic safety and essential performance of an oxygen concentrator in combination with its accessories, hereafter referred to as ME equipment, intended to increase the oxygen concentration of gas intended to be delivered to a single patient. Such oxygen...
This document specifies requirements for the basic safety and essential performance of an oxygen concentrator in combination with its accessories, hereafter referred to as ME equipment, intended to increase the oxygen concentration of gas intended to be delivered to a single patient. Such oxygen...
This specification describes the production of welded copper and copper alloy tubes with a longitudinal seam free of filler metal produced from sheet or strip up to 1.5 in. (38.1 mm), in diameter for use in surface condensers, evaporators, heat exchangers, and general engineering applications. The...
1.1 This specification describes the production of welded copper and copper alloy tubes with a longitudinal seam free of filler metal produced from sheet or strip up to 1.5 in. (38.1 mm), in diameter for use in surface condensers, evaporators, heat exchangers, and general engineering applications....
This International Standard applies to rigid stainless steel needle tubing suitable for use in the manufacture of hypodermic needles and other medical devices primarily for human use. This International Standard provides requirements and test methods for the tubes manufactured for...
This International Standard applies to rigid stainless steel needle tubing suitable for use in the manufacture of hypodermic needles and other medical devices primarily for human use. This International Standard provides requirements and test methods for the tubes manufactured for...