- Trained on our vast library of engineering resources.
loading
ASTM A928/A928M-14(2021) - Standard Specification for Ferritic/Austenitic (Duplex) Stainless Steel Pipe Electric Fusion Welded with Addition of Filler Metal
March 1, 2021 - ASTM International

1.1 This specification covers electric-fusion-welded steel pipe suitable for corrosive service. Note 1: The dimensionless designator NPS (nominal pipe size) has been substituted in this specification for traditional terms such as nominal diameter, size, and nominal...

ISO 14955-4 - Machine tools - Environmental evaluation of machine tools - Part 4: Principles for measuring metalforming machine tools and laser processing machine tools with respect to energy efficiency
July 1, 2019 - ISO

This document specifies technical requirements and measures for testing procedures for evaluation of energy required to be adopted by persons undertaking the design, manufacture and supply of metal forming and laser processing machine tools in order to achieve reproducible data about the...

ASTM A928/A928M - Standard Specification for Ferritic/Austenitic (Duplex) Stainless Steel Pipe Electric Fusion Welded with Addition of Filler Metal
October 1, 2014 - ASTM

This specification covers electric-fusion-welded steel pipe suitable for corrosive service. NOTE 1-The dimensionless designator NPS (nominal pipe size) has been substituted in this specification for traditional terms such as nominal diameter, size, and nominal...

ASTM A928/A928M-14 - Standard Specification for Ferritic/Austenitic (Duplex) Stainless Steel Pipe Electric Fusion Welded with Addition of Filler Metal
October 1, 2014 - ASTM International

1.1 This specification covers electric-fusion-welded steel pipe suitable for corrosive service. Note 1: The dimensionless designator NPS (nominal pipe size) has been substituted in this specification for traditional terms such as nominal diameter, size, and nominal...

ASTM A928/A928M-13 - Standard Specification for Ferritic/Austenitic (Duplex) Stainless Steel Pipe Electric Fusion Welded with Addition of Filler Metal
October 1, 2013 - ASTM International

1.1 This specification covers electric-fusion-welded steel pipe suitable for corrosive service. Note 1-The dimensionless designator NPS (nominal pipe size) has been substituted in this specification for traditional terms such as nominal diameter, size, and nominal...

ASTM A928/A928M-11 - Standard Specification for Ferritic/Austenitic (Duplex) Stainless Steel Pipe Electric Fusion Welded with Addition of Filler Metal
November 1, 2011 - ASTM International

1.1 This specification covers electric-fusion-welded steel pipe suitable for corrosive service. Note 1-The dimensionless designator NPS (nominal pipe size) has been substituted in this specification for traditional terms such as nominal diameter, size, and nominal...

ASTM A928/A928M-09a - Standard Specification for Ferritic/Austenitic (Duplex) Stainless Steel Pipe Electric Fusion Welded with Addition of Filler Metal
November 1, 2009 - ASTM International

1.1 This specification covers electric-fusion-welded steel pipe suitable for corrosive service. Note 1-The dimensionless designator NPS (nominal pipe size) has been substituted in this specification for traditional terms such as nominal diameter, size, and nominal...

ASTM A928/A928M-09 - Standard Specification for Ferritic/Austenitic (Duplex) Stainless Steel Pipe Electric Fusion Welded with Addition of Filler Metal
August 1, 2009 - ASTM International

1.1 This specification covers electric-fusion-welded steel pipe suitable for corrosive service. Note 1-The dimensionless designator NPS (nominal pipe size) has been substituted in this specification for traditional terms such as nominal diameter, size, and nominal...

ASTM A928/A928M-08a - Standard Specification for Ferritic/Austenitic (Duplex) Stainless Steel Pipe Electric Fusion Welded with Addition of Filler Metal
March 1, 2008 - ASTM International

1.1 This specification covers electric-fusion-welded steel pipe suitable for corrosive service. Note 1-The dimensionless designator NPS (nominal pipe size) has been substituted in this specification for traditional terms such as nominal diameter, size, and nominal...

ASTM A928/A928M-08 - Standard Specification for Ferritic/Austenitic (Duplex) Stainless Steel Pipe Electric Fusion Welded with Addition of Filler Metal
January 1, 2008 - ASTM International

1.1 This specification covers electric-fusion-welded steel pipe suitable for corrosive service. Note 1-The dimensionless designator NPS (nominal pipe size) has been substituted in this specification for traditional terms such as nominal diameter, size, and nominal...

D10.11:2007 - Recommended practices for root pass welding of pipe without backing
January 1, 2007 - AWS

This standard presents guidelines for welding the root pass of metal pipe butt joints with an open root or a consumable insert. Joint designs, assembly, consumable insert configurations, base metals, filler metals, and purging are discussed. Applicable arc welding...

ASTM A928/A928M-05 - Standard Specification for Ferritic/Austenitic (Duplex) Stainless Steel Pipe Electric Fusion Welded with Addition of Filler Metal
September 1, 2005 - ASTM International

1.1 This specification covers electric-fusion-welded steel pipe suitable for corrosive service. Note 1-The dimensionless designator NPS (nominal pipe size) has been substituted in this specification for traditional terms such as nominal diameter, size, and nominal...

D10.7M/D10.7:2008 - Guide for gas sheilded arc welding of aluminum and aluminum alloy pipe
January 1, 2008 - AWS

This document presents information concerning those properties of aluminum which affect its weldability and which cause specific problems in the fabrication of aluminum pipe. Recommendations are made for solving these problems and suggested procedures are presented for welding aluminum...

ASTM A928/A928M-04 - Standard Specification for Ferritic/Austenitic (Duplex) Stainless Steel Pipe Electric Fusion Welded with Addition of Filler Metal
March 1, 2004 - ASTM International

1.1 This specification covers electric-fusion-welded steel pipe suitable for corrosive service. Note 1-The dimensionless designator NPS (nominal pipe size) has been substituted in this specification for traditional terms such as nominal diameter, size, and nominal...

ASTM A928/A928M-00 - Standard Specification for Ferritic/Austenitic (Duplex) Stainless Steel Pipe Electric Fusion Welded with Addition of Filler Metal
May 10, 2000 - ASTM International

1.1 This specification covers electric-fusion-welded steel pipe suitable for corrosive service. Note 1-The dimensionless designator NPS (nominal pipe size) has been substituted in this specification for traditional terms such as "nominal diameter," "size," and "nominal...

D10.12M/D10.12:2000 - Guide for welding mild steel pipe
January 1, 2000 - AWS

This document presents recommended practices for welding mild steel pipe. It is intended to cover piping systems such as for low pressure heating, air conditioning, refrigeration, water supplies, as well as some gas or chemical systems. It provides welding techniques for oxyacetylene,...

Advertisement