loading
ICBO MANUAL STEEL - ASD MANUAL OF STEEL CONSTRUCTION
ICBO
A description is not available for this item.
MPIF METAL MATRIX - Metal Matrix Composites
January 1, 2006 - MPIF
A description is not available for this item.
MPIF METALLOGRAPHIC ETCH - Metallographic Etching
January 1, 1999 - MPIF
A description is not available for this item.
MPIF METALS HANDBOOK - Metals Handbook
January 1, 1998 - MPIF
A description is not available for this item.
MPIF METALLOGRAPHY PRINCI - Metallography Principles and Practice
January 1, 1984 - MPIF
A description is not available for this item.
MPIF METALS ALLOYS - PARTICLE STRENGTHENING OF METALS AND ALLOYS
MPIF
A description is not available for this item.
MPIF METAL INJECTION - PART 19 - METAL INJECTION MOLDING
MPIF
A description is not available for this item.
MPIF METAL VOLUME 4 - METAL AND CERAMIC INJECTION MOLDING
MPIF
A description is not available for this item.
MPIF METALLURGY - POWDER METALLURGY SCIENCE
MPIF
A description is not available for this item.
MPIF METALLOGRAPHIC ATLAS - METALLOGRAPHIC ATLAS OF POWDER METALLURGY
MPIF
A description is not available for this item.
SWI STEEL WINDOWS - THE ARCHITECT'S GUIDE TO STEEL WINDOWS
SWI
A description is not available for this item.
MPIF STEELS METALLURGY - STEELS, METALLURGY AND APPLICATIONS
MPIF
A description is not available for this item.
AWWA STEEL PIPE SET - AWWA STEEL PIPE SET
AWWA
A description is not available for this item.
MBMA METAL BUILDING MNL - METAL BUILDING SYSTEMS MANUAL
MBMA
A description is not available for this item.
ASTM C138/C138M-23 - Standard Test Method for Density (Unit Weight), Yield, and Air Content (Gravimetric) of Concrete
August 1, 2023 - ASTM International

This test method covers determination of the density of freshly mixed concrete and gives formulas for calculating the unit weight, yield or relative yield, cement content, and air content of the concrete. Yield is defined as the volume of concrete produced from a mixture of known quantities of the...

ASTM A234/A234M-23a - Standard Specification for Piping Fittings of Wrought Carbon Steel and Alloy Steel for Moderate and High Temperature Service
May 1, 2023 - ASTM International

1.1 This specification2 covers wrought carbon steel and alloy steel fittings of seamless and welded construction covered by the latest revision of ASME B16.9, B16.11, MSS-SP-79, MSS-SP-83, MSS-SP-95, and MSS-SP-97. These fittings are for use in pressure piping and in pressure vessel...

ASTM F1182-07(2023) - Standard Specification for Anodes, Sacrificial Zinc Alloy
May 1, 2023 - ASTM International

1.1 This specification covers the requirements for zinc anodes in the form of slabs, plates, discs, and rods for corrosion protection (cathodic protection) of metals and alloys. 1.2 The anodes are primarily intended to reduce corrosion of surface ship and submarine hulls, steel...

ASTM F326-23 - Standard Test Method for Electronic Measurement for Hydrogen Embrittlement From Cadmium-Electroplating Processes
January 1, 2023 - ASTM International

5.1 Hydrogen is evolved during metal electrodeposition in aqueous baths. Some of this hydrogen enters parts during plating. If the absorbed hydrogen is at a level presenting embrittlement hazards to high-strength steel, it is removed by baking parts after plating to expel this...

ASTM B633-23 - Standard Specification for Electrodeposited Coatings of Zinc on Iron and Steel
January 1, 2023 - ASTM International

This specification establishes the requirements for electrodeposited zinc coatings applied to iron or steel articles for corrosion protection purposes. Electrodeposited zinc-coated steel wires or sheets are not covered here. The coatings shall be provided in four standard thickness...

ASTM A234/A234M-23 - Standard Specification for Piping Fittings of Wrought Carbon Steel and Alloy Steel for Moderate and High Temperature Service
March 1, 2023 - ASTM International

1.1 This specification2 covers wrought carbon steel and alloy steel fittings of seamless and welded construction covered by the latest revision of ASME B16.9, B16.11, MSS-SP-79, MSS-SP-83, MSS-SP-95, and MSS-SP-97. These fittings are for use in pressure piping and in pressure vessel...

Advertisement