This SAE Standard covers material, dimensional, performance, and test requirements for metric thread rolling screws suitable for use in general engineering applications.
Purpose. This standard specifies the characteristics of M-NJ Points for external metric threaded fasteners with coarse pitch; M4, M5, M6, M8, M10, M12, M14, M16, M18 and M20.
Purpose. This standard specifies the characteristics of M Points for external metric threaded fasteners with coarse pitch; M4, M5, M6, M8, M10, M12, M14, M16, M18 and M20. Designation. Type A: Bolts, screws, studs and double end studs with a standard end point, see Figure 1 and Table...
This standard specifies dimensions and technical delivery conditions for stud bolts with metric thread made of steel, stainless steel or nonferrous metal.
This standard provides a test method for determining the torque-tension relationship of both external and internal metric threaded fasteners for the purpose of measuring the frictional characteristics of the threaded fasteners. The results obtained by this test are relevant to...
This standard specifies dimensions and technical delivery conditions for M5 to M10 and M12 × 1,5 and M14 × 1,5 weld screws of product grade A. These weld screws are used for resistance welding.
Purpose. This standard specifies the characteristics of external and internal metric screw threads. Applicability. This specification applies to both internally and externally threaded product of size listed in Appendix B, Table B1 and Appendix C, Table C1 for thread...
Purpose. This point is offered as an alternative to the M point (GMW3362), which is the GM Fastening Engineering approved strategy to prevent cross threading occurrences of externally threaded fasteners. The use of the non-propriety (NP) point style should be limited and must be...
This document specifies the basic dimensions of ISO metric trapezoidal screw threads in accordance with ISO 2902. The values refer to the design profiles in accordance with ISO 2901. This document is chiefly applicable to traversing threads for traversing motion on machines,...
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. This standard specifies the characteristics of pilot points with truncated cone for external ISO...
This Standard specifies the form and dimensions of ends of parts with external ISO metric screw thread (e.g. bolt, screw and stud ends) recommended for use. They apply to standardized or non -standardized threaded parts. For each end type, a symbol is specified and it is...
The recognized documents covering metric screw threads for use by all divisions of GM shall be the following: ASME B1.3M - Screw Thread Gaging Systems for Dimensional Acceptability. ASME B1.13M - Metric Screw Threads - M Profile ASME B1.16M - Gages and Gaging for...