Scope and object This section of IEC 60534-6 is intended to permit a variety of positioning devices, which respond to a linear motion, to be mounted on the actuator of a control valve, either directly or by employing an intermediate mounting bracket. This section is applicable where...
This document specifies the pin assignment for pneumatic directional control valves when used together with 8 mm and 12 mm diameter electrical round connectors according to IEC 60947-5-2. This definition is valid for connectors as shown in IEC...
This document specifies the general requirements and test methods for the design and performance of push-in connectors for use with thermoplastic tubes with outside diameters (OD) from 3 mm to 16 mm including dimensions in inches. This document is intended to establish uniform...
This document specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O‑ring seal cone (referred to as DKO) suitable for use with ferrous and non‑ferrous tubes with outside diameters from 4 mm to 42 mm inclusive. These connectors...
This document specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O‑ring seal cone (referred to as DKO) suitable for use with ferrous and non‑ferrous tubes with outside diameters from 4 mm to 42 mm inclusive. These connectors...
5.1 The general design geometry herein defined applies to both a separate adaptor accessory mating two booms of different geometry as well as boom end connectors (see Terminology F818). 5.2 Interconnectibility is intended to facilitate mating of oil spill response booms of various sizes,...
This document specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O‑ring seal cone (referred to as DKO) suitable for use with ferrous and non‑ferrous tubes with outside diameters from 4 mm to 42 mm inclusive. These connectors...
5.1 The general design geometry herein defined applies to both a separate adaptor accessory mating two booms of different geometry as well as boom end connectors (see Terminology F818). 5.2 Interconnectibility is intended to facilitate mating of oil spill response booms of various sizes,...
The general design geometry herein defined applies to both a separate adaptor accessory mating two booms of different geometry as well as boom end connectors (see Terminology F818). Interconnectibility is intended to facilitate mating of oil spill response booms of various sizes, strengths,...
This part of ISO 8434 specifies general and dimensional requirements for the design and performance of 60° cone connectors and braze-on nipples with or without O-ring sealing, made of steel for tube outside diameters of 6 mm through 50 mm, inclusive, or hose sizes 5 through 51,...
Scope and object This International Standard specifies test procedures, conditions and methods according to which the main parameters and the main operational characteristics of industrial infrared electroheating installations are established. A limitation of the scope is that the infrared emitters...
This part of ISO 8434 specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O-ring seal cone (referred to as DKO) suitable for use with ferrous and non-ferrous tubes with outside diameters from 4 mm to 42 mm inclusive. These...
This part of ISO 8434 specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O-ring seal cone (referred to as DKO) suitable for use with ferrous and non-ferrous tubes with outside diameters from 4 mm to 42 mm inclusive. These...
This part of ISO 8434 specifies the general and dimensional requirements for the design and performance of O-ring face seal connectors made of steel for tube outside diameters or hose inside diameters of 6 mm through 38 mm, inclusive. These connectors are for use in...
This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of hose fittings with 24° cone connector ends with O-rings, in accordance with ISO 8434-1 and ISO 8434-4. these hose fittings are made of carbon steel and are intended for use with hoses...
This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of hose fittings with 24° cone connector ends with O-rings, in accordance with ISO 8434-1 and ISO 8434-4. These hose fittings are made of carbon steel and are intended for use with hoses...
1.1 This specification covers design criteria requirements, design geometry, material characteristics, and desirable features for oil spill response boom slide connections. These criteria are intended to define minimum mating characteristics and are not intended to be restricted to a specific...
This specification covers design criteria requirements, design geometry, material characteristics, and desirable features for oil spill response boom slide connections. These criteria are intended to define minimum mating characteristics and are not intended to be restricted to a specific...
1.1 This practice provides a standard practice for the joining of oil spill containment boom connectors in emergencies. 1.2 The use of this connection method may adversely affect the total tensile strength of the connected booms. 1.3 These criteria are intended to define mating requirements...
This International Standard specifies the test procedures, conditions and methods for determining the main performance parameters and operational characteristics of electroslag remelting furnaces. Measurements and tests that are solely used for the verification of safety requirements of the...