Scope. This drawing describes the specific electrical, mechanical, and environmental requirements and specifications for tantalum hybrid capacitors, hermetically sealed in welded tantalum case with glass to metal anode terminal.
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
Scope. This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters to be processed in accordance with MIL-PRF-38534. Two product assurance classes consisting of class H (military high reliability) and class K (space application) and a...
Scope. This drawing documents two product assurance class levels consisting of high reliability device classes Q and space application device class V. A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...
Scope. This drawing covers the performance characteristics for a composite wire using a PTFE/ hydrolysis resistant polyimide tape wrap insulation system, with a light weight stranded conductor.
Scope. This drawing covers the performance characteristics for finished cables. The component wires are covered by DLA Land and Maritime drawings 04034 through 04048. These cables are intended for signal and power applications with environmental or temperature conditions found in commercial...
Scope. This drawing covers the performance characteristics for 26, 20, 18, 16 AWG normal weight composite wire using a seamless polytetrafluoroethyl
Scope. This drawing covers the performance characteristics for 30, 28, 26 AWG light weight composite wire using a seamless polytetrafluoroethyl
Scope. This drawing covers the performance characteristics for a composite wire using a seamless polytetrafluoroethyl
Scope. This drawing covers the performance characteristics for a composite wire using a seamless polytetrafluoroethyl
Scope. This drawing covers the performance characteristics for a composite wire using a seamless polytetrafluoroethyl
Scope. This drawing covers the performance characteristics for a composite wire using a hydrolysis resistant, PTFE/polyimide tape wrap insulation system, with a light weight stranded conductor.
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...