This specification establishes the design and test requirements for tools and accessories to strip aerospace vehicle twisted multi-conductor cables with twisted multiple shielded conductors. The stripper is primarily used to strip twisted multi-conductor...
Scope. This specification covers flexible, portable multi-conductor cables for interconnecting various units of complex weapons systems where voltages do not exceed 600 Vrms (see 6.1).
This specification sets forth the requirements for molded connectors, for cable assemblies, consisting of connectors integrally molded to single or multi-conductor cables, and for connection pins used in Approach Lighting, Visual Approach Slope Indicator and Runway End...
This procedure is intended for the dielectric testing of insulation of unshielded single conductor wires. This procedure is not intended for use with multi-conductor cable.
This standard covers jacketed multi-conductor copper data cables for aerospace use.
This standard covers jacketed multi-conductor copper data cables for aerospace use.
This standard covers jacketed multi-conductor copper data cables for aerospace usage.
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense...
This standard applies to conductor cars which are used for driving (travelling) on conductors, shield wires or shield wires with integrated communication systems of overhead transmission lines.
This document applies to conductor cars that are used to access overhead line conductors, shield wires or shield wires with integrated communication systems to undertake work involving rectification of defects and/or installing components and fittings. This document covers also...
007580-000000-000000
This document specifies the dimensions and requirements for single core cables intended for use in general purpose road vehicle applications where the nominal system voltage is 600 V a.c. or 900 V d.c. and 1 000 V a.c. or 1 500 V d.c.. It also applies to the individual conductor cores...
This document specifies the dimensions and requirements for single core cables intended for use in general purpose road vehicle applications where the nominal system voltage is 600 V a.c. or 900 V d.c. and 1 000 V a.c. or 1 500 V d.c. It also applies to the individual conductor cores...
This document specifies the dimensions and requirements for single core cables intended for use in general purpose road vehicle applications where the nominal system voltage is 600 V a.c. or 900 V d.c. and 1 000 V a.c. or 1 500 V d.c. It also applies to the individual conductor cores...
This document specifies the dimensions and requirements for single core cables intended for use in general purpose road vehicle applications where the nominal system voltage is 600 V a.c. or 900 V d.c. and 1 000 V a.c. or 1 500 V d.c.. It also applies to the individual conductor cores...
This standard specifies unscreened single-core low-voltage cables with conductors made of aluminium or aluminium alloy to be used for automobiles (hereinafter called cables). This standard also specifies individual cores in multi-core cables. The rated voltage of...
This Standard specifies construction and testing requirements for thermoset insulated a) single-conductor or multi-conductor cable rated up to 2 kV; or b) single-conductor or multi-conductor metallic shielded power cables rated 5 kV to 35 kV,...